Quality Bearings & Components Plain Ball Bearings-Single & Double Row - Inch BBPRIX-I3/4S

Description
Plastic Raceways PLAIN BALL BEARINGS-SINGLE & DOUBLE ROW – INCH • Acetal • 316 Stainless Steel Balls NOTES: 1. These are replacement bearings for plastic mounting and pillow blocks. 2. Insert bearings also available with 316 stainless steel raceways, on special order.
Request a Quote Datasheet
Description
Plastic Raceways PLAIN BALL BEARINGS-SINGLE & DOUBLE ROW – INCH • Acetal • 316 Stainless Steel Balls NOTES: 1. These are replacement bearings for plastic mounting and pillow blocks. 2. Insert bearings also available with 316 stainless steel raceways, on special order.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plain Ball Bearings-Single & Double Row  -  Inch - BBPRIX-I3/4S - Quality Bearings & Components
Hicksville, NY, USA
Plain Ball Bearings-Single & Double Row - Inch
BBPRIX-I3/4S
Plain Ball Bearings-Single & Double Row - Inch BBPRIX-I3/4S
Plastic Raceways PLAIN BALL BEARINGS-SINGLE & DOUBLE ROW – INCH • Acetal • 316 Stainless Steel Balls NOTES: 1. These are replacement bearings for plastic mounting and pillow blocks. 2. Insert bearings also available with 316 stainless steel raceways, on special order.

Plastic Raceways
PLAIN BALL BEARINGS-SINGLE & DOUBLE ROW – INCH

• Acetal
• 316 Stainless Steel Balls
NOTES:
1. These are replacement bearings for plastic mounting and pillow blocks.
2. Insert bearings also available with 316 stainless steel raceways,
on special order.

Supplier's Site
3/4 in. ID, 1.850 in. OD Single Row Acetal Ball Bearing Insert - BBPRIX-I3/4S - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
3/4 in. ID, 1.850 in. OD Single Row Acetal Ball Bearing Insert
BBPRIX-I3/4S
3/4 in. ID, 1.850 in. OD Single Row Acetal Ball Bearing Insert BBPRIX-I3/4S
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Quality Bearings & Components Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Ball Bearings Ball Bearings
Product Number BBPRIX-I3/4S BBPRIX-I3/4S
Product Name Plain Ball Bearings-Single & Double Row - Inch 3/4 in. ID, 1.850 in. OD Single Row Acetal Ball Bearing Insert
Primary Bearing Category Radial Ball Bearing
Material / Plating Plastic Plastic
Rolling Element Stainless Steel Stainless Steel
Design Units Inch
Bore 0.7500 inch (19.050 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFYR: Flange Yoke Type - MFYR-125 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Design Units Inch
View Details
 - Flat type_Plastic bearing (heavy duty)_IN - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2612620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details