Quality Bearings & Components Plain Ball Bearings - Inch BBXCOM-1615

Description
Commercial PLAIN BALL BEARINGS – INCH • 52100 Chrome Steel NOTES: 1. Radius is the maximum shaft radius or housing fillet that the bearing corner will clear. 2. Available in Stainless Steel upon special request. Minimum order quantities may apply. *Width (W) for One & Two Rubber Seals = .3125 **Width (W) for One & Two Rubber Seals = .3438
Description
Commercial PLAIN BALL BEARINGS – INCH • 52100 Chrome Steel NOTES: 1. Radius is the maximum shaft radius or housing fillet that the bearing corner will clear. 2. Available in Stainless Steel upon special request. Minimum order quantities may apply. *Width (W) for One & Two Rubber Seals = .3125 **Width (W) for One & Two Rubber Seals = .3438

Suppliers

Company
Product
Description
Supplier Links
Plain Ball Bearings  -  Inch - BBXCOM-1615 - Quality Bearings & Components
Hicksville, NY, USA
Plain Ball Bearings - Inch
BBXCOM-1615
Plain Ball Bearings - Inch BBXCOM-1615
Commercial PLAIN BALL BEARINGS – INCH • 52100 Chrome Steel NOTES: 1. Radius is the maximum shaft radius or housing fillet that the bearing corner will clear. 2. Available in Stainless Steel upon special request. Minimum order quantities may apply. *Width (W) for One & Two Rubber Seals = .3125 **Width (W) for One & Two Rubber Seals = .3438

Commercial PLAIN BALL BEARINGS – INCH

• 52100 Chrome Steel
NOTES:
1. Radius is the maximum shaft radius or housing fillet that the
bearing corner will clear.
2. Available in Stainless Steel upon special request.
Minimum order quantities may apply.
*Width (W) for One & Two Rubber Seals = .3125
**Width (W) for One & Two Rubber Seals = .3438

Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Ball Bearings
Product Number BBXCOM-1615
Product Name Plain Ball Bearings - Inch
Primary Bearing Category Radial Ball Bearing
Design Units Inch
Bore 0.4375 inch (11.112 mm)
Outside Diameter 1.1250 inch (28.575 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Concave groove type_Plastic bearing_DH - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-35-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 3700 lbs (1678 kg)
View Details