Quality Bearings & Components Datasheets for Radial Ball Bearings
Radial ball bearings are friction reduction, rotation devices that carry loads radially around its axis. A subtype of ball bearings, they operate through the use of lubricated steel balls placed between two circular guides. They are frequently called deep-groove bearings.
Radial Ball Bearings: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Double Row SELF-ALIGNING BALL BEARINGS – METRIC • Chrome Steel • 1300 Series • 1200 Series • 2200 Series | |
| Miniature Instrument - Extended Inner Ring FLANGED BALL BEARINGS-OPEN TYPE – INCH • Stainless Steel • Chrome Steel | |
| Miniature Instrument - Extended Inner Ring FLANGED BALL BEARINGS-SHIELDED TYPE – INCH • Stainless Steel • Chrome Steel | |
| Miniature Instrument | Extended Inner Ring PLAIN BALL BEARINGS-OPEN TYPE – INCH • Stainless Steel • Chrome Steel | |
| Miniature Instrument | Extended Inner Ring PLAIN BALL BEARINGS-SHIELDED TYPE – INCH • Stainless Steel • Chrome Steel | |
| Self-Clinching BALL BEARINGS – INCH Materials: High Chromium Alloy Steel Bearing Carbon Steel Retainer, Black Oxide Finish Features: • Self-aligning to ±5° • Double Shields • ABEC 3 • High-speed... | |
| Self-Clinching BALL BEARINGS – METRIC Materials: High Chromium Alloy Steel Bearing Carbon Steel Retainer, Black Oxide Finish Features: • Self-aligning to ±5° • Double Shields • ABEC 3 • High-speed... | |
| Single Row PLAIN BALL BEARINGS-6200 SERIES – METRIC • Chrome Steel NOTE: Available in Stainless Steel upon request. Minimum order quantities may apply. | |
| Single Row PLAIN BALL BEARINGS-6000 SERIES – METRIC • Chrome Steel NOTE: Available in Stainless Steel upon request. Minimum order quantities may apply. | |
| Single Row PLAIN BALL BEARINGS-6300 SERIES – METRIC • Chrome Steel NOTE: Available in Stainless Steel upon request. Minimum order quantities may apply. | |
| Single Row PLAIN BALL BEARINGS-6900 SERIES – METRIC • Chrome Steel NOTE: Available in Stainless Steel upon request. Minimum order quantities may apply. | |
| Single Row PLAIN BALL BEARINGS-EXTRA THIN – METRIC • Chrome Steel NOTE: 1. Available in Stainless Steel upon request. Minimum order quantities may apply. 2. N.A. = not available | |
| Standard Duty BALL BEARING INSERTS-LOCKING COLLAR TYPE – INCH • Wide Inner Ring Bearing • Lubrication Groove with Hole on Set Screw Side • Additional Oil Hole on Opposite Side... | |
| Standard Duty BALL BEARING INSERTS-SET SCREW TYPE – INCH • Wide Inner Ring Bearing • Lubrication Groove with Hole on Set Screw Side • Additional Oil Hole on Opposite Side... | |
| Thin Section | Four-Point Contact BALL BEARINGS – INCH • 52100 Chrome Steel • Four-Point Contact Bearings • Snap-Over Cage • ABEC 1 NOTE: Large sizes available upon request. Stainless... |
| << Prev |