BB#RIX-418X -- RADIAL BALL BEARINGS-SHIELDED TYPE - INCH
Quality Bearings & Components
Radial Ball Bearings-Shielded Type - Inch
BB#RIX-418X
Description
Miniature Instrument
RADIAL BALL BEARINGS-SHIELDED TYPE – INCH
• Stainless Steel
• Chrome Steel
-
Quality Bearings & Components
Description
Miniature Instrument
RADIAL BALL BEARINGS-SHIELDED TYPE – INCH
• Stainless Steel
• Chrome Steel
Suppliers
Miniature Instrument
RADIAL BALL BEARINGS-SHIELDED TYPE – INCH
• Stainless Steel
• Chrome Steel
Miniature Instrument
RADIAL BALL BEARINGS-SHIELDED TYPE – INCH
• Stainless Steel
• Chrome Steel
Supplier's Site
Technical Specifications
|
Product Category
|
Ball Bearings |
|
Product Number
|
BB#RIX-418X |
|
Product Name
|
Radial Ball Bearings-Shielded Type - Inch |
|
Primary Bearing Category
|
Radial Ball Bearing
|
|
Application
|
Instrument / Miniature
|
|
Material / Plating
|
Stainless Steel
|
|
Design Units
|
Inch
|
|
Bore
|
0.1250 inch (3.175 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Material / Plating
Plastic; Polyamide
Rolling Element
Steel
Seals / Shields
None (Open Bearing)
View Details
Material / Plating
Plastic
Rolling Element
Steel
Operating Temperature
32 to 104 F (0 to 40 C)
View Details
Accurate Bushing Company, Inc.
Type
Conrad / Deep Groove
Dynamic Axial
25700 lbs (11655 kg)
Dynamic Radial
63600 lbs (28844 kg)
View Details