Miniature Instrument
RADIAL BALL BEARINGS-SHIELDED TYPE – INCH
• Stainless Steel
• Chrome Steel (L) Series
| Quality Bearings & Components | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | BB#LXXM2690 |
| Product Name | Ball Bearings-Shielded Type - Inch |
| Primary Bearing Category | Radial Ball Bearing |
| Application | Instrument / Miniature |
| Material / Plating | Stainless Steel |
| Design Units | Inch |
| Bore | 9.0000 inch (228.600 mm) |