Quality Bearings & Components Plain Ball Bearings - Inch BBXCOM-1616

Description
Commercial PLAIN BALL BEARINGS – INCH • 52100 Chrome Steel NOTES: 1. Radius is the maximum shaft radius or housing fillet that the bearing corner will clear. 2. Available in Stainless Steel upon special request. Minimum order quantities may apply. *Width (W) for One & Two Rubber Seals = .3125 **Width (W) for One & Two Rubber Seals = .3438
Description
Commercial PLAIN BALL BEARINGS – INCH • 52100 Chrome Steel NOTES: 1. Radius is the maximum shaft radius or housing fillet that the bearing corner will clear. 2. Available in Stainless Steel upon special request. Minimum order quantities may apply. *Width (W) for One & Two Rubber Seals = .3125 **Width (W) for One & Two Rubber Seals = .3438

Suppliers

Company
Product
Description
Supplier Links
Plain Ball Bearings  -  Inch - BBXCOM-1616 - Quality Bearings & Components
Hicksville, NY, USA
Plain Ball Bearings - Inch
BBXCOM-1616
Plain Ball Bearings - Inch BBXCOM-1616
Commercial PLAIN BALL BEARINGS – INCH • 52100 Chrome Steel NOTES: 1. Radius is the maximum shaft radius or housing fillet that the bearing corner will clear. 2. Available in Stainless Steel upon special request. Minimum order quantities may apply. *Width (W) for One & Two Rubber Seals = .3125 **Width (W) for One & Two Rubber Seals = .3438

Commercial PLAIN BALL BEARINGS – INCH

• 52100 Chrome Steel
NOTES:
1. Radius is the maximum shaft radius or housing fillet that the
bearing corner will clear.
2. Available in Stainless Steel upon special request.
Minimum order quantities may apply.
*Width (W) for One & Two Rubber Seals = .3125
**Width (W) for One & Two Rubber Seals = .3438

Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Ball Bearings
Product Number BBXCOM-1616
Product Name Plain Ball Bearings - Inch
Primary Bearing Category Radial Ball Bearing
Design Units Inch
Bore 0.5000 inch (12.700 mm)
Outside Diameter 1.1250 inch (28.575 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-125 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 13151 lbs (5964 kg)
Dynamic Radial 33293 lbs (15099 kg)
View Details
 - Flat type_Plastic bearing (partial stainless steel version)_DR-S - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2058791 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details