Miniature Instrument
RADIAL BALL BEARINGS-OPEN TYPE – METRIC
• Stainless Steel
• Chrome Steel
• (L) Series
| Quality Bearings & Components | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | BB#LXXM608AXX |
| Product Name | Ball Bearings-Open Type - Metric |
| Primary Bearing Category | Radial Ball Bearing |
| Application | Instrument / Miniature |
| Material / Plating | Stainless Steel |
| Design Units | Metric |
| Bore | 0.3150 inch (8.000 mm) |