Quality Bearings & Components Collar Bearings-clamp Type - Inch BBXFLG-S3PPG4A

Description
COLLAR BEARINGS-CLAMP TYPE - INCH 52100 Chrome Steel Collar and Set Screw NOTES: 1. Except for bore, bearings inspected to ABEC-1 tolerances. 2. Recommended shaft tolerance: Nominal bore size -.0005 *Bore tolerance applies prior to collar assembly.
Description
COLLAR BEARINGS-CLAMP TYPE - INCH 52100 Chrome Steel Collar and Set Screw NOTES: 1. Except for bore, bearings inspected to ABEC-1 tolerances. 2. Recommended shaft tolerance: Nominal bore size -.0005 *Bore tolerance applies prior to collar assembly.

Suppliers

Company
Product
Description
Supplier Links
Collar Bearings-clamp Type  -  Inch - BBXFLG-S3PPG4A - Quality Bearings & Components
Hicksville, NY, USA
Collar Bearings-clamp Type - Inch
BBXFLG-S3PPG4A
Collar Bearings-clamp Type - Inch BBXFLG-S3PPG4A
COLLAR BEARINGS-CLAMP TYPE - INCH 52100 Chrome Steel Collar and Set Screw NOTES: 1. Except for bore, bearings inspected to ABEC-1 tolerances. 2. Recommended shaft tolerance: Nominal bore size -.0005 *Bore tolerance applies prior to collar assembly.

COLLAR BEARINGS-CLAMP TYPE - INCH

  • 52100 Chrome Steel
  • Collar and Set Screw
    NOTES: 1. Except for bore, bearings inspected to ABEC-1 tolerances. 2. Recommended shaft tolerance: Nominal bore size -.0005 *Bore tolerance applies prior to collar assembly.
Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Ball Bearings
Product Number BBXFLG-S3PPG4A
Product Name Collar Bearings-clamp Type - Inch
Primary Bearing Category Radial Ball Bearing
Bearing Class ABEC1 / Class 0 / P0
Design Units Inch
Bore 0.3750 inch (9.525 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-62-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 23100 lbs (10476 kg)
View Details
 - Flat type_Plastic bearing (heavy duty)_ID - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2058819 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details