jbj Techniques Limited Oil-air Cooler HCN

Description
With alternate current drives (3 x 400 V) and direct current drives (12/24 V) » Compact Oil-Air Cooler » High cooling capacity » High operating pressure » Low pressure loss » Low noise level » Also available with declaration of conformity according 94/9/EG Materials Cooler: Aluminium, white aluminium RAL 9006 Cowling, feet: Steel, jet black RAL 9005 Fan: PPG (special material on request) Fan guard ACN: Steel, silver chromated Chrome (VI) free Cooler DCN: Plastic material with integrated electric motor Oil-air-coolers offer more than just compact heat exchange design and high efficiency – the cooling units and fans fitted are also optimized to ensure that the coolers run with a minimum of noise. The current range consists of 11 sizes with cooling capacities between 4.4 kW and 140 kW at 40°C inlet temperature differential, with one-pass or two-pass versions of unit sizes 5 to 60 available. Two versions in sizes 5 to 60 are available: one with low pressure drop, the other with high cooling performance. Our oil-air coolers are constructed on a modular basis, so they are suitable for both static and mobile hydraulic systems. From size ACN-10 IEC standard motors are used, so the coolers can be operated with special voltages. On request the ACN oil-air cooler from size ACN-10 are also available with a declaration of conformity according ATEX 94/9/EG. Identification marks: CE (EX) II 2 G IIB TX or CE (EX) II 3 D TX . Maximum working pressures 20 bar dynamic 26 bar static HCN series oil-air coolers » Compact oil-air cooler. » Hydraulic drive for remote and mobile applications. » Max. Dissipation 3.5 kW / °C. » Low pressure drop. » Max. Flow 600 lpm. » By-pass valve available on request.
Request a Quote Datasheet
Description
With alternate current drives (3 x 400 V) and direct current drives (12/24 V) » Compact Oil-Air Cooler » High cooling capacity » High operating pressure » Low pressure loss » Low noise level » Also available with declaration of conformity according 94/9/EG Materials Cooler: Aluminium, white aluminium RAL 9006 Cowling, feet: Steel, jet black RAL 9005 Fan: PPG (special material on request) Fan guard ACN: Steel, silver chromated Chrome (VI) free Cooler DCN: Plastic material with integrated electric motor Oil-air-coolers offer more than just compact heat exchange design and high efficiency – the cooling units and fans fitted are also optimized to ensure that the coolers run with a minimum of noise. The current range consists of 11 sizes with cooling capacities between 4.4 kW and 140 kW at 40°C inlet temperature differential, with one-pass or two-pass versions of unit sizes 5 to 60 available. Two versions in sizes 5 to 60 are available: one with low pressure drop, the other with high cooling performance. Our oil-air coolers are constructed on a modular basis, so they are suitable for both static and mobile hydraulic systems. From size ACN-10 IEC standard motors are used, so the coolers can be operated with special voltages. On request the ACN oil-air cooler from size ACN-10 are also available with a declaration of conformity according ATEX 94/9/EG. Identification marks: CE (EX) II 2 G IIB TX or CE (EX) II 3 D TX . Maximum working pressures 20 bar dynamic 26 bar static HCN series oil-air coolers » Compact oil-air cooler. » Hydraulic drive for remote and mobile applications. » Max. Dissipation 3.5 kW / °C. » Low pressure drop. » Max. Flow 600 lpm. » By-pass valve available on request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oil-air Cooler - HCN - jbj Techniques Limited
Redhill, United Kingdom
Oil-air Cooler
HCN
Oil-air Cooler HCN
With alternate current drives (3 x 400 V) and direct current drives (12/24 V) » Compact Oil-Air Cooler » High cooling capacity » High operating pressure » Low pressure loss » Low noise level » Also available with declaration of conformity according 94/9/EG Materials Cooler: Aluminium, white aluminium RAL 9006 Cowling, feet: Steel, jet black RAL 9005 Fan: PPG (special material on request) Fan guard ACN: Steel, silver chromated Chrome (VI) free Cooler DCN: Plastic material with integrated electric motor Oil-air-coolers offer more than just compact heat exchange design and high efficiency – the cooling units and fans fitted are also optimized to ensure that the coolers run with a minimum of noise. The current range consists of 11 sizes with cooling capacities between 4.4 kW and 140 kW at 40°C inlet temperature differential, with one-pass or two-pass versions of unit sizes 5 to 60 available. Two versions in sizes 5 to 60 are available: one with low pressure drop, the other with high cooling performance. Our oil-air coolers are constructed on a modular basis, so they are suitable for both static and mobile hydraulic systems. From size ACN-10 IEC standard motors are used, so the coolers can be operated with special voltages. On request the ACN oil-air cooler from size ACN-10 are also available with a declaration of conformity according ATEX 94/9/EG. Identification marks: CE (EX) II 2 G IIB TX or CE (EX) II 3 D TX . Maximum working pressures 20 bar dynamic 26 bar static HCN series oil-air coolers » Compact oil-air cooler. » Hydraulic drive for remote and mobile applications. » Max. Dissipation 3.5 kW / °C. » Low pressure drop. » Max. Flow 600 lpm. » By-pass valve available on request.

With alternate current drives (3 x 400 V) and direct current drives (12/24 V) » Compact Oil-Air Cooler
» High cooling capacity
» High operating pressure
» Low pressure loss
» Low noise level
» Also available with declaration of conformity according 94/9/EG

Materials
Cooler: Aluminium, white aluminium RAL 9006
Cowling, feet: Steel, jet black RAL 9005
Fan: PPG (special material on request)
Fan guard ACN: Steel, silver chromated Chrome (VI) free
Cooler DCN: Plastic material with integrated electric motor

Oil-air-coolers offer more than just compact heat exchange design and high efficiency – the cooling units and fans fitted are also optimized to ensure that the coolers run with a minimum of noise.

The current range consists of 11 sizes with cooling capacities between 4.4 kW and 140 kW at 40°C inlet temperature differential, with one-pass or two-pass versions of unit sizes 5 to 60 available. Two versions in sizes 5 to 60 are available: one with low pressure drop, the other with high cooling performance.

Our oil-air coolers are constructed on a modular basis, so they are suitable for both static and mobile hydraulic systems. From size ACN-10 IEC standard motors are used, so the coolers can be operated with special voltages.

On request the ACN oil-air cooler from size ACN-10 are also available with a declaration of conformity according ATEX 94/9/EG.

Identification

marks: CE (EX) II 2 G IIB TX or CE (EX) II 3 D TX .

Maximum working pressures

20 bar dynamic
26 bar static

HCN series oil-air coolers
» Compact oil-air cooler.
» Hydraulic drive for remote and mobile applications.
» Max. Dissipation 3.5 kW / °C.
» Low pressure drop.
» Max. Flow 600 lpm.
» By-pass valve available on request.

Supplier's Site Datasheet

Technical Specifications

  jbj Techniques Limited
Product Category Heat Exchangers
Product Number HCN
Product Name Oil-air Cooler
Application / Industry Oil Heating / Cooling
Technology Air-Cooled
Type Hydraulic Fan
Unlock Full Specs
to access all available technical data

Similar Products

Gasketed Plate Heat Exchanger - SPGC, SPGL, SPGLD & SPGX - jbj Techniques Limited
Specs
Technology Plate
Type Gasket
Working Pressure 363 psi (255 m H2O)
View Details
Oil/Water Safety Heat Exchanger - BAMCNZSC - jbj Techniques Limited
Specs
Application / Industry Oil Heating / Cooling
View Details
Brazed Plate Heat Exchanger - SPB & SPBT - jbj Techniques Limited
Specs
Technology Plate
Type Brazed
Working Pressure 450 psi (316 m H2O)
View Details
Oil-air Cooler - AACN - jbj Techniques Limited
jbj Techniques Limited
Specs
Application / Industry Oil Heating / Cooling
Technology Air-Cooled
Type Electric Fan
View Details