Power Solutions Datasheets for DC Power Supplies

DC power supplies accept an input power and output the desired form of DC power. Common types of DC power supplies include linear power supplies, switching power supplies, DC-DC converters, and silicon controlled rectifier (SCR) type power supplies.
DC Power Supplies: Learn more

Page: 1 2
Product Name Notes
CE, EMI/EMS approvals, ultra compact size, 2 year warranty
CE, UL approvals, 3000 VAC input to output isolation, 2 year warranty
CE, UL approvals, 5700 VDC input to output isolation, 2 year warranty
CE, UL, approvals, Power Factor Correction, 2 year warranty
FCC, UL/c-UL approvals, IEC-320-C14 inlet, mounting tab/desktop option
Single output, 3000 VAC input to output isolation, 2 year warranty
Single to quad output, Class 1 insulation, 2 year warranty

<< Prev