120W universal input open frame power supply
| American Portwell Technology Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | MPI-810H |
| Product Name | Open Frame Industrial Power Supply |
| Type | DC Power Supply; Computer Power Supply |
| Form Factor | Open Frame |
| Features | UL, TUV, Over Power Protection |
| Operating Temperature | 0 to 50 C (32 to 122 F) |
| DC Output Voltage | -12.0 to 12.0 volts |