The Swansensor Pharmacon SAN (part number A-87.335.110) is a two-electrode conductivity sensor designed for inline measurement of high purity water, specifically in pharmaceutical applications. It is suitable for measuring purified water (PW) and water for injection (WFI) with a measuring range of 0.055 to 1000 OºS/cm. The sensor offers an accuracy of greater than ±2% up to 500 µS/cm and ±3% from 500 µS/cm to 1000 µS/cm, with a cell constant of 0.1 cm^{-1}. Constructed from SS316L (1.4435) for the body and electrode, and PEEK for the isolator, the sensor features an electropolished surface with a roughness of Ra < 0.4 µm. It operates within a temperature range of -10 °C to 120 °C and can withstand sterilization temperatures up to 155 °C. The maximum operating pressure is 17 bar at 25 °C and 7 bar at 95 °C, with a sanitary flange process connection of 1¬O". The electrical connection is a fixed cable approximately 30 cm long, equipped with an M16 male plug rated at IP67. The product includes calibration traceable to national standards, material specifications for wetted parts, and inspection certificates 3.1 (EN 10204) for the sensor body and electrode. Various accessories, such as cables of different lengths and clamps for the sanitary flange, are available for purchase.
A state of the art sensor for all sanitary water application. With short fix cable for easy installation.
The durable connector allowes a disconnection for USP transmitter validation.
Cables with different lengths are available.
| SWAN Analytical USA, INC. | |
|---|---|
| Product Category | Conductivity Electrodes |
| Product Number | A-87.335.110 |
| Product Name | Swansensor Pharmacon SAN |
| Conductivity Range | 0.0550 to 1000 MicroSiemens/cm |
| Electrode Accuracy | 2 to 3 (+/- % FS) |
| Cell Constant (k) | 0.1 |
| Mounting Options | In-Line (Insertion) |
| Maximum Diameter / Width | 0.6299 inch (16 mm) |