A state of the Art sensor for all WFI and Ultra Pure Water application. The NPT adaption allows a huge installation range in steel and PVDF tubes.
Detailed certificates are delivered with the sensor.
The durable connector allowes a disconnection and together with our traceable resistors sets you can perform an smart transmitter validation. (USP & EP)
Cables with different lengths are available.
| SWAN Analytical USA, INC. | |
|---|---|
| Product Category | Conductivity Electrodes |
| Product Number | A-87.335.210 |
| Product Name | Swansensor Pharmacon NPT |
| Conductivity Range | 0.0550 to 1000 MicroSiemens/cm |
| Electrode Accuracy | 2 to 3 (+/- % FS) |
| Cell Constant (k) | 0.1 |
| Mounting Options | In-Line (Insertion) |
| Maximum Diameter / Width | 0.5000 inch (12.7 mm) |