SGJ sleeve - Flexible ground-joint sleeve
Shaft material - Glass
Measuring range (theoretical) - 0.005 ... 50
Measuring unit - mS/cm
Temperature range, long-term (°C) - 0 ... 70
Temperature range, short-term (°C) - 0 ... 70
Max. installation length (mm) - 125 mm
Shaft diameter top (mm) - 12
Shaft diameter bottom (mm) - 4
Min. immersion depth (mm) - 15
Electrode plug-in head - Fixed cable plug N
Temperature sensor - Pt1000
Cell constant, guide value (1/cm) - 1
| Metrohm USA, Inc. | |
|---|---|
| Product Category | Conductivity Electrodes |
| Product Number | 6.00931.100 |
| Product Name | Micro-conductivity measuring cell c = 1 cm-1 with Pt1000 (fixed cable, 2.0 m) |
| Conductivity Range | 0.0050 to 50 MicroSiemens/cm |