The Solid Autosampler CIC (TEI) is an automated sampler for solid samples in Combustion Ion Chromatography systems. It is designed for use with quartz or ceramic combustion tubes and integrates with the 920 Absorber Module and Metrohm IC systems for simultaneous halogen and sulfur analysis. It supports high sample throughput and complies with standards such as ASTM D7359-14, ASTM D8247, and ASTM D7994-17. The unit is compatible with the Boat Introduction Module, quartz (6.07311.010) or ceramic (6.07311.020), and operates within the Metrohm CIC system framework.
The Solid Autosampler CIC (TEI) is used for automated analysis of solid samples using Combustion IC. It can be used in combination with the Boat Introduction Modules (6.07311.010 or 6.07311.020). The sample rack for solids no. 1 (6.07312.010) and a cover for the sample rack are already included.
| Metrohm USA, Inc. | |
|---|---|
| Product Category | Autosamplers |
| Product Number | 2.0136.0620 |
| Product Name | Solid Autosampler CIC (TEI) |