BERNSTEIN AG Plastic-bodied Switches with Interlock Type SLK

Description
SLK / SLM safety position switches with interlock function are available in versions with spring force locking action and magnetic force locking action. The separate actuator is connected formfit with the safety guard. It transfers the locking force to the safety guard and monitors its position. Thanks to its triple coding, the separate actuator ensures a high degree of antitamper security. The interlock facility in association with the SLK / SLM safety position switches is integrated in the switch enclosure. Product advantages: IP 67 Rotary actuating head (4x 90°) as well as horizontal and vertical actuation ensure complete flexibility in use Compact design with short overall size of only 170 mm Innovative installation with spring-loaded terminals Cable entry 3 x M20 x 1.5 Specifications: Two independent safety circuits ensure reliable integration With two contacts, circuit 1 monitors the actuator With two contacts, circuit 2 monitors the interlock Two different operating voltages for universal integration: 24 V AC / DC or 110 V / 230 V AC Function conforming to GS ET 19, EN 60 204-1, EN 60 947-1 and EN 60 947-5-1 Anti-tamper facility due to coding Options: AS-Interface variants available Preassembled with customer-specific cables and connectors on request
Description
SLK / SLM safety position switches with interlock function are available in versions with spring force locking action and magnetic force locking action. The separate actuator is connected formfit with the safety guard. It transfers the locking force to the safety guard and monitors its position. Thanks to its triple coding, the separate actuator ensures a high degree of antitamper security. The interlock facility in association with the SLK / SLM safety position switches is integrated in the switch enclosure. Product advantages: IP 67 Rotary actuating head (4x 90°) as well as horizontal and vertical actuation ensure complete flexibility in use Compact design with short overall size of only 170 mm Innovative installation with spring-loaded terminals Cable entry 3 x M20 x 1.5 Specifications: Two independent safety circuits ensure reliable integration With two contacts, circuit 1 monitors the actuator With two contacts, circuit 2 monitors the interlock Two different operating voltages for universal integration: 24 V AC / DC or 110 V / 230 V AC Function conforming to GS ET 19, EN 60 204-1, EN 60 947-1 and EN 60 947-5-1 Anti-tamper facility due to coding Options: AS-Interface variants available Preassembled with customer-specific cables and connectors on request

Suppliers

Company
Product
Description
Supplier Links
Plastic-bodied Switches with Interlock - Type SLK - BERNSTEIN AG
Porta Westfalica, Germany
Plastic-bodied Switches with Interlock
Type SLK
Plastic-bodied Switches with Interlock Type SLK
SLK / SLM safety position switches with interlock function are available in versions with spring force locking action and magnetic force locking action. The separate actuator is connected formfit with the safety guard. It transfers the locking force to the safety guard and monitors its position. Thanks to its triple coding, the separate actuator ensures a high degree of antitamper security. The interlock facility in association with the SLK / SLM safety position switches is integrated in the switch enclosure. Product advantages: IP 67 Rotary actuating head (4x 90°) as well as horizontal and vertical actuation ensure complete flexibility in use Compact design with short overall size of only 170 mm Innovative installation with spring-loaded terminals Cable entry 3 x M20 x 1.5 Specifications: Two independent safety circuits ensure reliable integration With two contacts, circuit 1 monitors the actuator With two contacts, circuit 2 monitors the interlock Two different operating voltages for universal integration: 24 V AC / DC or 110 V / 230 V AC Function conforming to GS ET 19, EN 60 204-1, EN 60 947-1 and EN 60 947-5-1 Anti-tamper facility due to coding Options: AS-Interface variants available Preassembled with customer-specific cables and connectors on request

SLK / SLM safety position switches with interlock function are available in versions with spring force locking action and magnetic force locking action. The separate actuator is connected formfit with the safety guard. It transfers the locking force to the safety guard and monitors its position. Thanks to its triple coding, the separate actuator ensures a high degree of antitamper security. The interlock facility in association with the SLK / SLM safety position switches is integrated in the switch enclosure.

Product advantages:

  • IP 67
  • Rotary actuating head (4x 90°) as well as horizontal and vertical actuation ensure complete flexibility in use
  • Compact design with short overall size of only 170 mm
  • Innovative installation with spring-loaded terminals
  • Cable entry 3 x M20 x 1.5

Specifications:

  • Two independent safety circuits ensure reliable integration
    • With two contacts, circuit 1 monitors the actuator
    • With two contacts, circuit 2 monitors the interlock
  • Two different operating voltages for universal integration:
    • 24 V AC / DC or 110 V / 230 V AC
  • Function conforming to GS ET 19,
    EN 60 204-1, EN 60 947-1 and
    EN 60 947-5-1
  • Anti-tamper facility due to coding

Options:

  • AS-Interface variants available
  • Preassembled with customer-specific
    cables and connectors on request
Supplier's Site

Technical Specifications

  BERNSTEIN AG
Product Category Mechanical Safety Interlock Switches
Product Number Type SLK
Product Name Plastic-bodied Switches with Interlock
Mechanical Life 1.00E6 #
Switch Type Electrical Switching
Current Rating 5 amps
AC Voltage Rating 230 volts
Unlock Full Specs
to access all available technical data

Similar Products