BERNSTEIN AG Plastic-bodied Safety Switches with Separate Actuator Type SK

Description
The SK safety position switch is an industry standard and can be used in virtually any application. Thanks to design safety features conforming to VDE 0660 T200, IEC 60947-5-1 and the test regulations GS-ET 15, the SK is particularly suitable for personal protection applications. Its versatility is enhanced by the variable actuator head and two actuator openings. Product advantages: Protection class IP 65 to VDE 0470 T1 Particularly suitable for personal protection applications Different actuating forces Enclosure and cover PA 6, self-extinguishing (UL-94-V0) Actuators can be repositioned by 180° Two actuator openings which makes horizontal and vertical operation possible Cable entry 3 x M20 x 1.5 Specifications: Slow-action contact Versions: 1 NC All NC contacts with in the circuit diagram are positively opening contacts Type: Zb (galvanically isolated changeover contact) Anti-tamper facility due to coding Options: Available with M12 connector AS-Interface variants available Preassembled with customer-specific cables and connectors on request Universal Hinged Actuator (MRU) Integrated actuator holding force (up to 30 N)
Description
The SK safety position switch is an industry standard and can be used in virtually any application. Thanks to design safety features conforming to VDE 0660 T200, IEC 60947-5-1 and the test regulations GS-ET 15, the SK is particularly suitable for personal protection applications. Its versatility is enhanced by the variable actuator head and two actuator openings. Product advantages: Protection class IP 65 to VDE 0470 T1 Particularly suitable for personal protection applications Different actuating forces Enclosure and cover PA 6, self-extinguishing (UL-94-V0) Actuators can be repositioned by 180° Two actuator openings which makes horizontal and vertical operation possible Cable entry 3 x M20 x 1.5 Specifications: Slow-action contact Versions: 1 NC All NC contacts with in the circuit diagram are positively opening contacts Type: Zb (galvanically isolated changeover contact) Anti-tamper facility due to coding Options: Available with M12 connector AS-Interface variants available Preassembled with customer-specific cables and connectors on request Universal Hinged Actuator (MRU) Integrated actuator holding force (up to 30 N)

Suppliers

Company
Product
Description
Supplier Links
Plastic-bodied Safety Switches with Separate Actuator - Type SK - BERNSTEIN AG
Porta Westfalica, Germany
Plastic-bodied Safety Switches with Separate Actuator
Type SK
Plastic-bodied Safety Switches with Separate Actuator Type SK
The SK safety position switch is an industry standard and can be used in virtually any application. Thanks to design safety features conforming to VDE 0660 T200, IEC 60947-5-1 and the test regulations GS-ET 15, the SK is particularly suitable for personal protection applications. Its versatility is enhanced by the variable actuator head and two actuator openings. Product advantages: Protection class IP 65 to VDE 0470 T1 Particularly suitable for personal protection applications Different actuating forces Enclosure and cover PA 6, self-extinguishing (UL-94-V0) Actuators can be repositioned by 180° Two actuator openings which makes horizontal and vertical operation possible Cable entry 3 x M20 x 1.5 Specifications: Slow-action contact Versions: 1 NC All NC contacts with in the circuit diagram are positively opening contacts Type: Zb (galvanically isolated changeover contact) Anti-tamper facility due to coding Options: Available with M12 connector AS-Interface variants available Preassembled with customer-specific cables and connectors on request Universal Hinged Actuator (MRU) Integrated actuator holding force (up to 30 N)

The SK safety position switch is an industry standard and can be used in virtually any application. Thanks to design safety features conforming to VDE 0660 T200, IEC 60947-5-1 and the test regulations GS-ET 15, the SK is particularly suitable for personal protection applications. Its versatility is enhanced by the variable actuator head and two actuator openings.

Product advantages:

  • Protection class IP 65 to VDE 0470 T1
  • Particularly suitable for personal protection applications
  • Different actuating forces
  • Enclosure and cover PA 6, self-extinguishing
    (UL-94-V0)
  • Actuators can be repositioned by 180°
  • Two actuator openings which makes
    horizontal and vertical operation possible
  • Cable entry 3 x M20 x 1.5

Specifications:

  • Slow-action contact
  • Versions: 1 NC
  • All NC contacts with in the circuit
    diagram are positively opening contacts
  • Type: Zb (galvanically isolated changeover contact)
  • Anti-tamper facility due to coding

Options:

  • Available with M12 connector
  • AS-Interface variants available
  • Preassembled with customer-specific
    cables and connectors on request
  • Universal Hinged Actuator (MRU)
  • Integrated actuator holding force (up to 30 N)
Supplier's Site

Technical Specifications

  BERNSTEIN AG
Product Category Mechanical Safety Interlock Switches
Product Number Type SK
Product Name Plastic-bodied Safety Switches with Separate Actuator
Mechanical Life 1.00E6 #
Switch Type Electrical Switching
Current Rating 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Interlocks - 410191 - RS Components, Ltd.
Specs
International Approvals Ip67
View Details
Interlock Switches - 1882-1077186-ND - DigiKey
Specs
Current Rating 0.1000 amps
Operating Temp -22 to 158 F (-30 to 70 C)
View Details