BERNSTEIN AG Metal Switches with Interlock Type SLM

Description
The BERNSTEIN Safety Switch with Separate Actuator and Interlock Type SLM with its triple-coded actuator is highly resistant to harsh industrial environments. Product advantages: IP 67 Highly resistant in harsh industrial environments and with compact enclosure for space-saving installation Triple-coded actuator with high anti-tamper security l Approach direction of actuator easily changed in 90° steps (repositioning only possible with actuator inserted) Specifications: Integrated protective circuit avoids polarity reversal and voltage peaks Entire function unit encapsulated on the inside Separate connection compartment for safe wiring at contact strip Two independent safety circuits ensure reliable integration With two contacts, circuit 1 monitors the actuator With two contacts, circuit 2 monitors the interlock Two different operating voltages for universal integration: 24 V DC or 230 V AC Anti-tamper facility due to coding Function conforming to GS ET 19, EN 60 204-1, EN 60 947-1 and EN 60 947-5-1 Options: Preassembled with customer-specific cables and connectors on request
Description
The BERNSTEIN Safety Switch with Separate Actuator and Interlock Type SLM with its triple-coded actuator is highly resistant to harsh industrial environments. Product advantages: IP 67 Highly resistant in harsh industrial environments and with compact enclosure for space-saving installation Triple-coded actuator with high anti-tamper security l Approach direction of actuator easily changed in 90° steps (repositioning only possible with actuator inserted) Specifications: Integrated protective circuit avoids polarity reversal and voltage peaks Entire function unit encapsulated on the inside Separate connection compartment for safe wiring at contact strip Two independent safety circuits ensure reliable integration With two contacts, circuit 1 monitors the actuator With two contacts, circuit 2 monitors the interlock Two different operating voltages for universal integration: 24 V DC or 230 V AC Anti-tamper facility due to coding Function conforming to GS ET 19, EN 60 204-1, EN 60 947-1 and EN 60 947-5-1 Options: Preassembled with customer-specific cables and connectors on request

Suppliers

Company
Product
Description
Supplier Links
Metal Switches with Interlock - Type SLM - BERNSTEIN AG
Porta Westfalica, Germany
Metal Switches with Interlock
Type SLM
Metal Switches with Interlock Type SLM
The BERNSTEIN Safety Switch with Separate Actuator and Interlock Type SLM with its triple-coded actuator is highly resistant to harsh industrial environments. Product advantages: IP 67 Highly resistant in harsh industrial environments and with compact enclosure for space-saving installation Triple-coded actuator with high anti-tamper security l Approach direction of actuator easily changed in 90° steps (repositioning only possible with actuator inserted) Specifications: Integrated protective circuit avoids polarity reversal and voltage peaks Entire function unit encapsulated on the inside Separate connection compartment for safe wiring at contact strip Two independent safety circuits ensure reliable integration With two contacts, circuit 1 monitors the actuator With two contacts, circuit 2 monitors the interlock Two different operating voltages for universal integration: 24 V DC or 230 V AC Anti-tamper facility due to coding Function conforming to GS ET 19, EN 60 204-1, EN 60 947-1 and EN 60 947-5-1 Options: Preassembled with customer-specific cables and connectors on request

The BERNSTEIN Safety Switch with Separate Actuator and Interlock Type SLM with its triple-coded actuator is highly resistant to harsh industrial environments.

Product advantages:

  • IP 67
  • Highly resistant in harsh industrial environments and with compact enclosure for space-saving installation
  • Triple-coded actuator with high anti-tamper security l Approach direction of actuator easily changed in 90° steps (repositioning only possible with actuator inserted)

Specifications:

  • Integrated protective circuit avoids polarity reversal and voltage peaks
  • Entire function unit encapsulated on the inside
  • Separate connection compartment for safe wiring at contact strip
  • Two independent safety circuits ensure reliable integration
    • With two contacts, circuit 1 monitors the actuator
    • With two contacts, circuit 2 monitors the interlock
  • Two different operating voltages for universal integration:
    • 24 V DC or 230 V AC
  • Anti-tamper facility due to coding
  • Function conforming to GS ET 19,
    EN 60 204-1, EN 60 947-1 and
    EN 60 947-5-1

Options:

  • Preassembled with customer-specific
    cables and connectors on request
Supplier's Site

Technical Specifications

  BERNSTEIN AG
Product Category Mechanical Safety Interlock Switches
Product Number Type SLM
Product Name Metal Switches with Interlock
Mechanical Life 1.00E6 #
Switch Type Electrical Switching
Current Rating 5 amps
AC Voltage Rating 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electro-mechanical Safety Switches -  - SICK
Specs
Interlock Switch Style Hinge Operated Style Interlock Switch
View Details
Solenoid Interlock Switches - 1783150 - RS Components, Ltd.
Specs
International Approvals Ip40
Ip40
View Details