BERNSTEIN AG Safety Hinge Switch Type SHS

Description
Since BERNSTEIN presented the world’s first safety hinge switch SHS in 2002 it is hard to imagine modern production installations without it. It combines a hinge and safety switch in one single functional unit. Product advantages: The protection rating is IP 67 The angle range extends from 0 to 225° In addition to the plug connection version, an SHS with fixed cable connection at the rear is also available Specifications: An AC/DC version (up to 250 V) or a DC version (up to 60 V) is available, depending on the configuration of the safety circuit 2 SHS hinge switches, each equipped with a positively opening safety contact, allows you to configure a system up to performance level e A pressure die-cast zinc enclosure allows versatile use of the SHS switch in varied applications Options: Plug connector and fixed cable connections are available for axial and radial (rear) connection
Description
Since BERNSTEIN presented the world’s first safety hinge switch SHS in 2002 it is hard to imagine modern production installations without it. It combines a hinge and safety switch in one single functional unit. Product advantages: The protection rating is IP 67 The angle range extends from 0 to 225° In addition to the plug connection version, an SHS with fixed cable connection at the rear is also available Specifications: An AC/DC version (up to 250 V) or a DC version (up to 60 V) is available, depending on the configuration of the safety circuit 2 SHS hinge switches, each equipped with a positively opening safety contact, allows you to configure a system up to performance level e A pressure die-cast zinc enclosure allows versatile use of the SHS switch in varied applications Options: Plug connector and fixed cable connections are available for axial and radial (rear) connection

Suppliers

Company
Product
Description
Supplier Links
Safety Hinge Switch - Type SHS - BERNSTEIN AG
Porta Westfalica, Germany
Safety Hinge Switch
Type SHS
Safety Hinge Switch Type SHS
Since BERNSTEIN presented the world’s first safety hinge switch SHS in 2002 it is hard to imagine modern production installations without it. It combines a hinge and safety switch in one single functional unit. Product advantages: The protection rating is IP 67 The angle range extends from 0 to 225° In addition to the plug connection version, an SHS with fixed cable connection at the rear is also available Specifications: An AC/DC version (up to 250 V) or a DC version (up to 60 V) is available, depending on the configuration of the safety circuit 2 SHS hinge switches, each equipped with a positively opening safety contact, allows you to configure a system up to performance level e A pressure die-cast zinc enclosure allows versatile use of the SHS switch in varied applications Options: Plug connector and fixed cable connections are available for axial and radial (rear) connection

Since BERNSTEIN presented the world’s first safety hinge switch SHS in 2002 it is hard to imagine modern production installations without it. It combines a hinge and safety switch in one single functional unit.

Product advantages:

  • The protection rating is IP 67
  • The angle range extends from 0 to 225°
  • In addition to the plug connection version, an SHS with fixed cable connection at the rear is also available

Specifications:

  • An AC/DC version (up to 250 V) or a DC version (up to 60 V) is available, depending on the configuration of the safety circuit
  • 2 SHS hinge switches, each equipped with a positively opening safety contact, allows you to configure a system up to performance level e
  • A pressure die-cast zinc enclosure allows versatile use of the SHS switch in varied applications

Options:

  • Plug connector and fixed cable connections are available for axial and radial (rear) connection
Supplier's Site

Technical Specifications

  BERNSTEIN AG
Product Category Mechanical Safety Interlock Switches
Product Number Type SHS
Product Name Safety Hinge Switch
Interlock Switch Style Hinge Operated Style Interlock Switch
Mechanical Life 1.00E6 #
Switch Type Electrical Switching
Current Rating 5 amps
Unlock Full Specs
to access all available technical data

Similar Products