BERNSTEIN AG Plastic-bodied Safety Switches with Separate Actuator Type SKC

Description
In terms of lengths, the SKC safety position switch is the 15 mm shorter variant of the SK. This makes it the right choice for confined installation conditions. The SKC otherwise offers the same advantages as the SK: Industrial standard with particular emphasis on safety, personal protection and a variable actuator head with two actuator openings. Product advantages: Protection class IP 65 to VDE 0470 T1 Enclosure and cover PA 6, self-extinguishing (UL-94-V0) Actuators can be repositioned by 180° Two actuator openings which makes horizontal and vertical operation possible Cable entry 3x M16 x 1.5 Specifications: Slow-action contact Versions: 1 NC All NC contacts with in the circuit diagram are positively opening contacts Type: Zb (galvanically isolated changeover contact) Anti-tamper facility due to multiple coding Options: Available with M12 connector Preassembled with customer-specific cables and connectors on request Universal Hinged Actuator (MRU) Integrated actuator holding force (up to 30 N)
Description
In terms of lengths, the SKC safety position switch is the 15 mm shorter variant of the SK. This makes it the right choice for confined installation conditions. The SKC otherwise offers the same advantages as the SK: Industrial standard with particular emphasis on safety, personal protection and a variable actuator head with two actuator openings. Product advantages: Protection class IP 65 to VDE 0470 T1 Enclosure and cover PA 6, self-extinguishing (UL-94-V0) Actuators can be repositioned by 180° Two actuator openings which makes horizontal and vertical operation possible Cable entry 3x M16 x 1.5 Specifications: Slow-action contact Versions: 1 NC All NC contacts with in the circuit diagram are positively opening contacts Type: Zb (galvanically isolated changeover contact) Anti-tamper facility due to multiple coding Options: Available with M12 connector Preassembled with customer-specific cables and connectors on request Universal Hinged Actuator (MRU) Integrated actuator holding force (up to 30 N)

Suppliers

Company
Product
Description
Supplier Links
Plastic-bodied Safety Switches with Separate Actuator - Type SKC - BERNSTEIN AG
Porta Westfalica, Germany
Plastic-bodied Safety Switches with Separate Actuator
Type SKC
Plastic-bodied Safety Switches with Separate Actuator Type SKC
In terms of lengths, the SKC safety position switch is the 15 mm shorter variant of the SK. This makes it the right choice for confined installation conditions. The SKC otherwise offers the same advantages as the SK: Industrial standard with particular emphasis on safety, personal protection and a variable actuator head with two actuator openings. Product advantages: Protection class IP 65 to VDE 0470 T1 Enclosure and cover PA 6, self-extinguishing (UL-94-V0) Actuators can be repositioned by 180° Two actuator openings which makes horizontal and vertical operation possible Cable entry 3x M16 x 1.5 Specifications: Slow-action contact Versions: 1 NC All NC contacts with in the circuit diagram are positively opening contacts Type: Zb (galvanically isolated changeover contact) Anti-tamper facility due to multiple coding Options: Available with M12 connector Preassembled with customer-specific cables and connectors on request Universal Hinged Actuator (MRU) Integrated actuator holding force (up to 30 N)

In terms of lengths, the SKC safety position switch is the 15 mm shorter variant of the SK. This makes it the right choice for confined installation conditions. The SKC otherwise offers the same advantages as the SK: Industrial standard with particular emphasis on safety, personal protection and a variable actuator head with two actuator openings.

Product advantages:

  • Protection class IP 65 to VDE 0470 T1
  • Enclosure and cover PA 6, self-extinguishing
    (UL-94-V0)
  • Actuators can be repositioned by 180°
  • Two actuator openings which makes
    horizontal and vertical operation possible
  • Cable entry 3x M16 x 1.5

Specifications:

  • Slow-action contact
  • Versions: 1 NC
  • All NC contacts with in the circuit
    diagram are positively opening contacts
  • Type: Zb (galvanically isolated changeover contact)
  • Anti-tamper facility due to multiple coding

Options:

  • Available with M12 connector
  • Preassembled with customer-specific
    cables and connectors on request
  • Universal Hinged Actuator (MRU)
  • Integrated actuator holding force (up to 30 N)
Supplier's Site

Technical Specifications

  BERNSTEIN AG
Product Category Mechanical Safety Interlock Switches
Product Number Type SKC
Product Name Plastic-bodied Safety Switches with Separate Actuator
Mechanical Life 1.00E6 #
Switch Type Electrical Switching
Current Rating 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Interlocks - 1254432 - RS Components, Ltd.
Specs
International Approvals Ip44
View Details
Interlock Switches - 1882-1073219-ND - DigiKey
Specs
Current Rating 0.1000 amps
Operating Temp -22 to 158 F (-30 to 70 C)
View Details