BERNSTEIN AG Double Safety Hinge Switch Type SHS3

Description
Thanks to its two switching elements on one hinge, the BG (occupational health and safety)-approved variant of the SHS3 provides two independently adjustable switching points. This arrangement not only makes it possible to monitor the opening of a safety guard but also the direction of opening of swing doors. Of course, you have also all standard hinge switch advantages.
Description
Thanks to its two switching elements on one hinge, the BG (occupational health and safety)-approved variant of the SHS3 provides two independently adjustable switching points. This arrangement not only makes it possible to monitor the opening of a safety guard but also the direction of opening of swing doors. Of course, you have also all standard hinge switch advantages.

Suppliers

Company
Product
Description
Supplier Links
Double Safety Hinge Switch - Type SHS3 - BERNSTEIN AG
Porta Westfalica, Germany
Double Safety Hinge Switch
Type SHS3
Double Safety Hinge Switch Type SHS3
Thanks to its two switching elements on one hinge, the BG (occupational health and safety)-approved variant of the SHS3 provides two independently adjustable switching points. This arrangement not only makes it possible to monitor the opening of a safety guard but also the direction of opening of swing doors. Of course, you have also all standard hinge switch advantages.

Thanks to its two switching elements on one hinge, the BG (occupational health and safety)-approved variant of the SHS3 provides two independently adjustable switching points. This arrangement not only makes it possible to monitor the opening of a safety guard but also the direction of opening of swing doors. Of course, you have also all standard hinge switch advantages.

Supplier's Site
Safety Hinge Switch - Type SHS3 - BERNSTEIN AG
Porta Westfalica, Germany
Safety Hinge Switch
Type SHS3
Safety Hinge Switch Type SHS3
With the SHS3 safety hinge switch we present the logical further development of the SHS series and a solution that makes it unnecessary to replace the safety hinge switch when equipment such as safety gates are damaged as the result of mechanical stress, such as after being bumped by a forklift truck for instance. Even after the switching point has been set, if need be, the user can now correct the hinge setting with the aid of the integrated fine adjustment system. The SHS3 hinge switch is reusable even when the entire system needs to be converted: With the aid of a change kit, the user can redefine the switching point without using the high protection rating of IP 67. Overview of product advantages: Now also available with protection typ IP 69K Flexibilité et sécurité pour l‘utilisation dans des dispositifs de protection pivotants IP 67 Freely and repeatedly adjustable switching point Switching point freely adjustable by user over a range of 270° Uncomplicated re-adjustment even of set switching point by ±1.5° thanks to integrated fine adjustment system Right and left hinged systems possible for optimum cable routing Specifications: 2 positive opening safety contacts with additional normally-open signalling contact The load-bearing hinge is made from stainless steel or die-cast zinc while the switching system is housed in a high quality plastic enclosure For arduous applications like Food & Beverage industry or for heavy hinged protective equipment Die-cast zinc hinge for standard applications Options: Available with M12 connector Version with Ultra-Lock technology possible AS-Interface variants available The stainless steel hinge is available with protection typ IP 69K Scharnier aus Edelstahl oder Zinkdruckguss Double hinge version with two switches available

With the SHS3 safety hinge switch we present the logical further development of the SHS series and a solution that makes it unnecessary to replace the safety hinge switch when equipment such as safety gates are damaged as the result of mechanical stress, such as after being bumped by a forklift truck for instance. Even after the switching point has been set, if need be, the user can now correct the hinge setting with the aid of the integrated fine adjustment system. The SHS3 hinge switch is reusable even when the entire system needs to be converted: With the aid of a change kit, the user can redefine the switching point without using the high protection rating of IP 67.

Overview of product advantages:

  • Now also available with protection
    typ IP 69K
  • Flexibilité et sécurité pour l‘utilisation dans des dispositifs de protection pivotants
  • IP 67
  • Freely and repeatedly adjustable switching point
  • Switching point freely adjustable by user over a range of 270°
  • Uncomplicated re-adjustment even of set switching point by ±1.5° thanks to
    integrated fine adjustment system
  • Right and left hinged systems possible for optimum cable routing

Specifications:

  • 2 positive opening safety contacts with additional normally-open signalling contact
  • The load-bearing hinge is made from stainless steel or die-cast zinc while the switching system is housed in a high quality plastic enclosure
  • For arduous applications like Food & Beverage industry or for heavy hinged protective equipment
  • Die-cast zinc hinge for standard applications

Options:

  • Available with M12 connector
  • Version with Ultra-Lock technology possible
  • AS-Interface variants available
  • The stainless steel hinge is available with protection typ IP 69K
  • Scharnier aus Edelstahl oder Zinkdruckguss
  • Double hinge version with two switches available
Supplier's Site

Technical Specifications

  BERNSTEIN AG
Product Category Mechanical Safety Interlock Switches
Product Number Type SHS3
Product Name Double Safety Hinge Switch
Interlock Switch Style Hinge Operated Style Interlock Switch
Mechanical Life 1.00E6 #
Switch Type Electrical Switching
Current Rating 5 amps
Unlock Full Specs
to access all available technical data

Similar Products