BERNSTEIN AG Plastic-bodied Safety Switches with Separate Actuator Type SKT

Description
The SKT is the smallest safety switch with a separate actuator. It is particularly suited for applications that require an extremely slim and short switch design. Its rotary head, two actuator openings and various switching functions underscore its versatility in extremely confined spaces. Product advantages: Compact IP 65 switch for safety applications Optimised size while retaining tried-and-tested connection system Two-channel safety monitoring possible With captive snap-on cover Actuator can be repositioned by 4 x 90° Two actuator openings which makes horizontal and vertical operation possible Specifications: Versions: 1 NC / 1 NO, 2 NC All NC contacts with in the circuit diagram are positively opening contacts Type: Zb (galvanically isolated changeover contact) Options: Available with M12 connector AS-Interface variants available Preassembled with customer-specific cables and connectors on request Universal Hinged Actuator (MRU)
Description
The SKT is the smallest safety switch with a separate actuator. It is particularly suited for applications that require an extremely slim and short switch design. Its rotary head, two actuator openings and various switching functions underscore its versatility in extremely confined spaces. Product advantages: Compact IP 65 switch for safety applications Optimised size while retaining tried-and-tested connection system Two-channel safety monitoring possible With captive snap-on cover Actuator can be repositioned by 4 x 90° Two actuator openings which makes horizontal and vertical operation possible Specifications: Versions: 1 NC / 1 NO, 2 NC All NC contacts with in the circuit diagram are positively opening contacts Type: Zb (galvanically isolated changeover contact) Options: Available with M12 connector AS-Interface variants available Preassembled with customer-specific cables and connectors on request Universal Hinged Actuator (MRU)

Suppliers

Company
Product
Description
Supplier Links
Plastic-bodied Safety Switches with Separate Actuator - Type SKT - BERNSTEIN AG
Porta Westfalica, Germany
Plastic-bodied Safety Switches with Separate Actuator
Type SKT
Plastic-bodied Safety Switches with Separate Actuator Type SKT
The SKT is the smallest safety switch with a separate actuator. It is particularly suited for applications that require an extremely slim and short switch design. Its rotary head, two actuator openings and various switching functions underscore its versatility in extremely confined spaces. Product advantages: Compact IP 65 switch for safety applications Optimised size while retaining tried-and-tested connection system Two-channel safety monitoring possible With captive snap-on cover Actuator can be repositioned by 4 x 90° Two actuator openings which makes horizontal and vertical operation possible Specifications: Versions: 1 NC / 1 NO, 2 NC All NC contacts with in the circuit diagram are positively opening contacts Type: Zb (galvanically isolated changeover contact) Options: Available with M12 connector AS-Interface variants available Preassembled with customer-specific cables and connectors on request Universal Hinged Actuator (MRU)

The SKT is the smallest safety switch with a separate actuator. It is particularly suited for applications that require an extremely slim and short switch design. Its rotary head, two actuator openings and various switching functions underscore its versatility in extremely confined spaces.

Product advantages:

  • Compact IP 65 switch for safety applications
  • Optimised size while retaining tried-and-tested connection system
  • Two-channel safety monitoring possible
  • With captive snap-on cover
  • Actuator can be repositioned by 4 x 90°
  • Two actuator openings which makes horizontal
    and vertical operation possible

Specifications:

  • Versions: 1 NC / 1 NO, 2 NC
  • All NC contacts with in the circuit
    diagram are positively opening contacts
  • Type: Zb (galvanically isolated changeover contact)

Options:

  • Available with M12 connector
  • AS-Interface variants available
  • Preassembled with customer-specific
    cables and connectors on request
  • Universal Hinged Actuator (MRU)
Supplier's Site

Technical Specifications

  BERNSTEIN AG
Product Category Mechanical Safety Interlock Switches
Product Number Type SKT
Product Name Plastic-bodied Safety Switches with Separate Actuator
Mechanical Life 1.00E6 #
Switch Type Electrical Switching
Current Rating 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Interlocks - 1254429 - RS Components, Ltd.
Specs
International Approvals Ip44
View Details
Interlock Switches - 1882-1073216-ND - DigiKey
Specs
Current Rating 0.1000 amps
Operating Temp -22 to 158 F (-30 to 70 C)
View Details