BERNSTEIN AG Plastic-bodied Safety Switches with Separate Actuator Type SKI

Description
The SKI is the slimline version of a safety switch with a separate actuator. It is based on the BERNSTEIN I88 family. Its dimensions, not including the actuating head, correspond to EN 50047. The actuating head is rotary mounted and has two actuator openings. The SKI safety switch is predestined for installation on section structures and in applications with confined installation conditions. Compared to the SKT, it offers more connection space for the wiring and variants with up to three switching contacts available. Product advantages: Mounting dimensions to Standard switch conforming to DIN EN 50047 Protection class IP 65 to VDE 0470 T1 Enclosure and cover PA 6, self-extinguishing (UL-94-V0) Actuator can be repositioned by 4 x 90° Two actuator openings which makes horizontal and vertical operation possible Cable entry M20 x 1.5 Specifications: Versions: 1 NC / 1NO, 2 NC All NC contacts with in the circuit diagram are positively opening contacts Type: Zb (galvanically isolated changeover contact) Options: Available with M12 connector AS-Interface variants on request Preassembled with customer-specific cables and connectors on request Universal Hinged Actuator (MRU)
Description
The SKI is the slimline version of a safety switch with a separate actuator. It is based on the BERNSTEIN I88 family. Its dimensions, not including the actuating head, correspond to EN 50047. The actuating head is rotary mounted and has two actuator openings. The SKI safety switch is predestined for installation on section structures and in applications with confined installation conditions. Compared to the SKT, it offers more connection space for the wiring and variants with up to three switching contacts available. Product advantages: Mounting dimensions to Standard switch conforming to DIN EN 50047 Protection class IP 65 to VDE 0470 T1 Enclosure and cover PA 6, self-extinguishing (UL-94-V0) Actuator can be repositioned by 4 x 90° Two actuator openings which makes horizontal and vertical operation possible Cable entry M20 x 1.5 Specifications: Versions: 1 NC / 1NO, 2 NC All NC contacts with in the circuit diagram are positively opening contacts Type: Zb (galvanically isolated changeover contact) Options: Available with M12 connector AS-Interface variants on request Preassembled with customer-specific cables and connectors on request Universal Hinged Actuator (MRU)

Suppliers

Company
Product
Description
Supplier Links
Plastic-bodied Safety Switches with Separate Actuator - Type SKI - BERNSTEIN AG
Porta Westfalica, Germany
Plastic-bodied Safety Switches with Separate Actuator
Type SKI
Plastic-bodied Safety Switches with Separate Actuator Type SKI
The SKI is the slimline version of a safety switch with a separate actuator. It is based on the BERNSTEIN I88 family. Its dimensions, not including the actuating head, correspond to EN 50047. The actuating head is rotary mounted and has two actuator openings. The SKI safety switch is predestined for installation on section structures and in applications with confined installation conditions. Compared to the SKT, it offers more connection space for the wiring and variants with up to three switching contacts available. Product advantages: Mounting dimensions to Standard switch conforming to DIN EN 50047 Protection class IP 65 to VDE 0470 T1 Enclosure and cover PA 6, self-extinguishing (UL-94-V0) Actuator can be repositioned by 4 x 90° Two actuator openings which makes horizontal and vertical operation possible Cable entry M20 x 1.5 Specifications: Versions: 1 NC / 1NO, 2 NC All NC contacts with in the circuit diagram are positively opening contacts Type: Zb (galvanically isolated changeover contact) Options: Available with M12 connector AS-Interface variants on request Preassembled with customer-specific cables and connectors on request Universal Hinged Actuator (MRU)

The SKI is the slimline version of a safety switch with a separate actuator. It is based on the BERNSTEIN I88 family. Its dimensions, not including the actuating head, correspond to EN 50047. The actuating head is rotary mounted and has two actuator openings. The SKI safety switch is predestined for installation on section structures and in applications with confined installation conditions. Compared to the SKT, it offers more connection space for the wiring and variants with up to three switching contacts available.

Product advantages:

  • Mounting dimensions to Standard switch conforming to DIN EN 50047
  • Protection class IP 65 to VDE 0470 T1
  • Enclosure and cover PA 6, self-extinguishing (UL-94-V0)
  • Actuator can be repositioned by 4 x 90°
  • Two actuator openings which makes
    horizontal and vertical operation possible
  • Cable entry M20 x 1.5

Specifications:

  • Versions: 1 NC / 1NO, 2 NC
  • All NC contacts with in the circuit
    diagram are positively opening contacts
  • Type: Zb (galvanically isolated changeover contact)

Options:

  • Available with M12 connector
  • AS-Interface variants on request
  • Preassembled with customer-specific
    cables and connectors on request
  • Universal Hinged Actuator (MRU)
Supplier's Site

Technical Specifications

  BERNSTEIN AG
Product Category Mechanical Safety Interlock Switches
Product Number Type SKI
Product Name Plastic-bodied Safety Switches with Separate Actuator
Mechanical Life 1.00E6 #
Switch Type Electrical Switching
Current Rating 10 amps
Unlock Full Specs
to access all available technical data

Similar Products