Waterman Industries, Inc. Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| 0 | |
| Flange Style Model PF-25F Waterman Model PF-25 flap valves are designed for use on pump discharge lines and other pipe end closures to prevent entrance of back water. These valves... | |
| Flange Style Waterman Model PF-25 flap valves are designed for use on pump discharge lines and other pipe end closures to prevent entrance of back water. These valves are furnished... | |
| General Gates, hoists, and accessories shall be of the size, type, material, and construction specified herein. They shall be Waterman Industries, Inc. breastwall or overflow type radial gates or approved... | |
| General The gates shall be either self-contained with yoke and bench stand operators, or non-self-contained with separate stem guides and operator, in accordance with the requirements of these specifications. Specific... | |
| General The gates shall be self-contained with yoke mounted bench stand operators with rising stem, or self-contained with either non-rising stem extension (NRE) or rising stem extension (RSE), or with... | |
| Uses The Orchard Valve is an original Waterman design which has been improved and modified through years of production to provide a long-lasting, trouble-free unit. Cover styles should be selected... | |
| Uses The Waterman Model AA-96 may be used for pressure relief on any pipeline with operating pressures up to 150 PSI where a large volume discharge is needed. The AA-96... | |
| Uses Waterman Model AV-150 Air Vents are designed for evacuation of air when filling a pipe line and provide positive vacuum relief when pipe is draining. Use on gravity or... | |
| CR-101 Continuous Acting Air Vent & Vacum Relief Valve Lightweight Aluminum Body Large Volume Exhaust as Line is Filled. Continuously Release Small Pockets of Air While Line is in Operation. | |
| CRP-8 Contiuous Acting Air Vent & Vacuum Relief Valve Continuous Acting Full Flow Corrosion Resistant Seals at Low Pressures Now More Sensitve at Low Pressures Uses The CRP-8 Continuous Acting,... | |
| CRP-9 Contiuous Acting Air Vent & Vacum Relief Valve Ideal for use with Low Pressure Drip Systems Continuous Acting Operation Full Flow Capabilities Rugged, Corrosion Resistant PVC Construction Available in... | |
| Model SR Slide Gates (Aluminum, Stainless Steel, and Mild Steel) Mild Steel (ASTM A-36) Features Standardized Design Customized to the Application Long life in Non-Corrosive Atmospheres Unlimited Size Availability Waterman... | |
| P-30ff Pressure Slide Gates - Medium & Light Duty The pressure slide gates shall be Waterman Model P-30ff or approved equal. General The gates shall be self-contained with yoke, benchstand... | |
| The canal gates shall be Waterman Model C-20 or approved equal. General The gates shall be self-contained with yoke and bench stand operators; self-contained with either non-rising stem extension (NRE)... | |
| The Waterman C-10 Canal Gate with CIP frame is designed for direct solvent cement bonding onto PVC plastic pipe. The need for costly, high labor epoxy cement is eliminated. The... | |
| The Waterman C-10 Canal Gate with Type 4 frame is designed for direct bonding onto PVC plastic pipe utilizing a two part epoxy cement such as IPS #1950 or #10. | |
| The Waterman Model FC-10 Combination Drainage Canal Gate combines our Models F-10 Drainage Gate and C-10 Canal Gate in one convenient unit. When the unit is closed, the flap functions... | |
| The Waterman Red Top Pond Valve is specially designed for the commercial fish raising industry. Uses include control of both inlets and outlets of farm ponds. This valve is designed... | |
| This moderately priced valve is especially suitable for most aluminum sprinkler and higher pressure plastic pipe. Features Dependable, time-proven design with the spring on top, out of the flow, for... | |
| Waterman rectangular rubber-seated butterfly valves are designed and manufactured for water-tight closure, ease on installation and operation, and adaptability to a variety of uses. They are available in four-sided seating... | |
| Waterman RED TOP Alfalfa Valves and Waterman SUNSHINE Alfalfa Valves are designed particularly for use with the Waterman Universal Hydrant, when portable surface pipe is to be used, or when... | |
| Waterman Stop Gates can be fitted with either rod handles or a slot grip for hand placing. Guide rails for embedded, flatback or channel mounting are available. These gates are... | |
| Widely used as an emergency drain for chemigation valves, this unit is of heavy PVC construction and incorporates a 3/4" hose thread outlet. Spring loaded disc is designed to close... | |
| 8" Through 30" Diameters Available 10 Foot Seating Head 0 Feet Unseating Head Threaded Stem and Lift with Handwheel Standard Extended Frames or Stem Extensions Optional Fits Directly into Concrete,... | |
| A Superbly Engineered Gate Expressly Suitable for Corrosion Resistant, Rust Proof Demands. Rugged, Heavy Duty Construction - Yet Lightweight and Easy to Install. Aluminum Gate Eliminates Electrolyis Usually Found in... | |
| Air & Vacum Relief Corrosion Resistant High Sensitivity at Low Pressures Female Pipe Thread for Use on Standard Risers Uses Designed for drip irrigation, stock watering, and similar applications in... | |
| Aluminum Body for Lighter Weight Corrosion Resistant Same Time Proven Design as our Popular Model AA-96 Available in 3" And 4" Sizes Uses The Waterman Model AA-60 may be used... | |
| Brass, Stainless or PVC Tubes Screw Type or Rack & Pinion Lifts Telescoping valves are designed to control the height of liquid within a pond, reservoir, or other holding chamber. | |
| Cast bronze frame and cover 125# Flange Typical Specifications Hydrostatic pressure relief valves shall be designed to effectively relieve excess ground water from around submerged structures, helping to prevent flotation... | |
| Cast Iron Body 150 PSI Service Shock Resistant Epoxy Coated for Corrosion Resistance Available in 4", 6", 8", 10" and 12" sizes The Waterman PC-150 Split Disc Check Valve is... | |
| Cast Iron Construction Automatic Operation 20 Foot Seating Head Maximum The Waterman Model F-20 Cast Iron Automatic Drainage Gate has a cast iron frame and cover (flap) with machined finished... | |
| Cast Iron Construction Automatic Operation 40 Foot SEating Head Maximum Square and Rectangular Opening Stainless Steel Studs, Nuts and Pins Flatback Adjustable Linkage Cast Iron or Bronze Seats Galvanized Steel... | |
| Cast Iron Construction Automatic Operation 55 Foot Seating Head Maximum Model F-55 Gates are furnished with a flangeback frame. Frame, cover (flap) and adjustable hinge blocks are cast iron. Standard... | |
| Cast Iron Construction Automatic Operation F-10sb Spigotback for Mounting to Corrugated Pipe F-10f Flatback for Wall Mounting F-10c for Mounting to Concrete Pipe 10 foot Seating Head Maximum • Cast... | |
| Cast Iron Construction Automatic Operation Fully Adjustable Hinge Links 25 Foot Seating Head Maximum The Waterman Model F-25 Drainage Gate features a high strength, fully adjustable linkage, providing for sensitive... | |
| Cast Steel Design Automatic Operation 50 Foot Seating Head Maximum Model F-50F - Flatback for Wall Mounting Model F-50SB - Spigotback for Mounting to Corrugated Pipe Model F-50C for Mounting... | |
| Corrosion Resistant Aluminum Body Prevents Contamination of Water Supply Meets Most Chemigation and Backflow Prevention Provides for Safe Injection of Completely Unitized Certified in Most States to Meet Uses In-line... | |
| Double Wedge Type Bronze Trim Waterman C-16 Shear Gates are designed for filling or emptying tanks in both water and sewage plants, for low pressure drainage lines and other similar... | |
| Easy-on Compression Mounting or Standard 125# Flange Frame Cast Iron or Aluminum Flap Cover Ground Neoprene, Bronze, or Iron Seats for Tight Sealing 7 1/2° Seating Angle Full-Opening Uses Model... | |
| Economical Lightweight Heavyduty 4" through 12" sizes 150 PSI Service Uses • Agriculture, pump control and isolation • Dairy industry • Water distribution systems • Food and beverage industry • | |
| Fabricated Steel, Stainless Steel or Aluminum Automatic Operation Standard and Non-Standard Sizes Seating Heads to 50 feet Waterman Series RF Fabricated Steel Automatic Drainage (Flap) Gates are used where cast... | |
| Flatback or Spigotback Cast Iron Frame and Cover Galvanized Steel Angle Links Bronze Bushings Standard Built-in "Safety Bar" Prevents Sticking 5° seat on 6" - 24" sizes 2 1/2° seat... | |
| For Pressure Settings to 120 P.S.I. Available in 6" Size Cast Iron Base Uses The Waterman Model AA-9 may be used for pressure relief on any pipeline with operating pressures... | |
| For Pump Discharge Flange Style Available in 4"-24" Compression Style in 4"-14" Waterman Model PF-25 flap valves are designed for use on pump discharge lines and other pipe end closures... | |
| Full-Flow Design Positive Rubber-Seated Closure Maximum Operating Pressures from 80-120 PSI Uses The Waterman Model PC-30 in-line Swing Check Valve is designed to offer a dependable low pressure swing check... | |
| Fusion Epoxy coated Efficient Line Operation 150 PSI Service Shock Resistant Quality Materials Available in 4", 6", 8", 10" and 12" sizes Uses The Waterman PC-150 split disc Check Valve... | |
| Heavy Duty Self Contained Meets AWWA Specifications 60 Foot Seating, 20 Foot Unseating Pressure 6" thru 14" sizes Application Waterman Sluice Gate Model P-32ff is ideally suited for pipe end... | |
| High strength, close-grained grey iron frame and cover Cast bronze screw with fully machined threads and seal ring Continuous ring, synthetic rubber cover packing and a long-life friction resistant synthetic... | |
| Large Volume Vacuum Relief Corrosion-Proof PVC Construction Female Pipe Thread for use on Standar Risers Uses Designed for applications where air venting is not required, but where effective vacuum protection... | |
| Lighter Weight Reduces Installation Costs Spigotback, Flatback or Flangback Sizes 12" - 84" (Custom Spigot Sizes Available) Seating Heads to 40 Feet. A corrosion-resistant rust-proof automatic drainage gate designed for... | |
| Low Head Losses Operates Under Low and High Pressure Trouble-Free Performance Easy Maintenance Available with Grooved End Connections; Threaded Backwash Port Optional Cast Iron Body The Waterman Model J-5 "Magna-Wash" | |
| Maximum Operating Head - 25 Feet Maximum Static Head - 50 Feet Uses The Waterman DF Valve provides a large volume, low head, flush type hydrant, with manual, electric motor... | |
| Medium Duty Circular opening cast iron slide gate For 60 foot seating (face) pressure and 10 foot unseating (back) pressure Non-Rising bronze stem standard (Rising stainless steel stem is optional)... | |
| Medium Duty Corrosion Resistant Trim Flangeback The Waterman Model P-30ff Red Top Pressure Slide Gate features a circular opening, circular flangeback frame and is provided with bronze seat faces and... | |
| Mild Steel (ASTM A-36) Features Standardized Design Customized to the Application Long life in Non-Corrosive Atmospheres Unlimited Size Availability Waterman Model SR Slide Gates are custom fabricated following a standardized... | |
| Opening Diameters, 4"-36" Rugged Cast Iron Construction Stainless Steel Hardware Flange Type Frame Waterman Mud Valves (Plug Drain Valves) are designed for setting basin lines, waterworks, sewage treatment plants, and... | |
| Positive cam-lock holds in any position Seals positively Slides easily Does not load with sand or silt C-8 with neoprene seat for tightest seal C-8E with steel seats Uses Used... | |
| Superior Design Superior Field Adaptability Superior Performance with optional "Automation Plus" and remote, automatic pump start and stop The Easiest to Operate Controller The Only Controller that Provides the Full... | |
| Threaded Outlet Port Available in Sizes 2", 2 1/2", 3", and 4" Aluminmum Body and Cover Waterman Model AA-60D is designed to furnish the reliable pipeline protection you expect from... |