Waterman Industries, Inc. PC-150 Split Disc Check Valve

Description
Fusion Epoxy coated Efficient Line Operation 150 PSI Service Shock Resistant Quality Materials Available in 4", 6", 8", 10" and 12" sizes Uses The Waterman PC-150 split disc Check Valve is rated for working pressures to 150 psi. It complements the Waterman check valve line by adding a higher pressure valve to existing models. Features The valve body is of fusion epoxy coated cast iron construction and is belled to allow maximum flow around the seat ring and disc, minimizing head loss. The replaceable seat ring section is of flat seat design constructed of fusion epoxy coated cast iron with Buna-N rubber vulcanized to the seat face for a positive seal when the flap cover is in the closed position. The disc is split type and spring loaded to create a positive quick closure of each disc half. The springs are retained in position with a stainless steel rod. Simplicity of design allows the valve to be placed easily in pipelines and allows for quick replacement of parts when required. The PC-150 Check Valve will provide for long uninterrupted use under varying conditions. …
Description
Fusion Epoxy coated Efficient Line Operation 150 PSI Service Shock Resistant Quality Materials Available in 4", 6", 8", 10" and 12" sizes Uses The Waterman PC-150 split disc Check Valve is rated for working pressures to 150 psi. It complements the Waterman check valve line by adding a higher pressure valve to existing models. Features The valve body is of fusion epoxy coated cast iron construction and is belled to allow maximum flow around the seat ring and disc, minimizing head loss. The replaceable seat ring section is of flat seat design constructed of fusion epoxy coated cast iron with Buna-N rubber vulcanized to the seat face for a positive seal when the flap cover is in the closed position. The disc is split type and spring loaded to create a positive quick closure of each disc half. The springs are retained in position with a stainless steel rod. Simplicity of design allows the valve to be placed easily in pipelines and allows for quick replacement of parts when required. The PC-150 Check Valve will provide for long uninterrupted use under varying conditions. …

Suppliers

Company
Product
Description
Supplier Links
Exeter, CA, USA
PC-150 Split Disc Check Valve
PC-150 Split Disc Check Valve
Fusion Epoxy coated Efficient Line Operation 150 PSI Service Shock Resistant Quality Materials Available in 4", 6", 8", 10" and 12" sizes Uses The Waterman PC-150 split disc Check Valve is rated for working pressures to 150 psi. It complements the Waterman check valve line by adding a higher pressure valve to existing models. Features The valve body is of fusion epoxy coated cast iron construction and is belled to allow maximum flow around the seat ring and disc, minimizing head loss. The replaceable seat ring section is of flat seat design constructed of fusion epoxy coated cast iron with Buna-N rubber vulcanized to the seat face for a positive seal when the flap cover is in the closed position. The disc is split type and spring loaded to create a positive quick closure of each disc half. The springs are retained in position with a stainless steel rod. Simplicity of design allows the valve to be placed easily in pipelines and allows for quick replacement of parts when required. The PC-150 Check Valve will provide for long uninterrupted use under varying conditions. …
  • Fusion Epoxy coated
  • Efficient Line Operation
  • 150 PSI Service
  • Shock Resistant
  • Quality Materials
  • Available in 4", 6", 8", 10" and 12" sizes

Uses
The Waterman PC-150 split disc Check Valve is rated for working pressures to 150 psi. It complements the Waterman check valve line by adding a higher pressure valve to existing models.

Features
The valve body is of fusion epoxy coated cast iron construction and is belled to allow maximum flow around the seat ring and disc, minimizing head loss. The replaceable seat ring section is of flat seat design constructed of fusion epoxy coated cast iron with Buna-N rubber vulcanized to the seat face for a positive seal when the flap cover is in the closed position. The disc is split type and spring loaded to create a positive quick closure of each disc half. The springs are retained in position with a stainless steel rod. Simplicity of design allows the valve to be placed easily in pipelines and allows for quick replacement of parts when required. The PC-150 Check Valve will provide for long uninterrupted use under varying conditions.

…

Technical Specifications

  Waterman Industries, Inc.
Product Category Industrial Valves
Product Number PC-150 Split Disc Check Valve
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000005124-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Check Valves - KEN-FLEX Check Valves (AIS/BABA) - McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 12.00 inch (76.20 to 304.80 mm)
View Details
10mm PICOSOL - 11-211P601-H1+1311+AYV - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.03 inch (0.80 mm)
View Details
VALVES - BP-049-PVDF-T-BSP - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.50 inch (12.70 mm)
View Details