Waterman Industries, Inc. Datasheets for Manual Valve Actuators
Manual valve actuators do not require an outside power source. They use a handwheel or lever to drive a series of gears whose ratio results in a higher output torque compared to the input (manual) torque.
Manual Valve Actuators: Learn more
| Product Name | Notes |
|---|---|
| 1. 2. 3. 4. 1. Lever Operator 2. Geared Operator with Handwheel 3. Gear and 2" Nut 4. Travelling Nut Operator Shown with Handwheel Waterman butterfly valves are available... | |
| Typical Specification Handwheel Operators shall have a cast bronze lift nut machined to accurately mate with the operating stem. Ball bearings shall be provided above and below the flange on... | |
| Typical Specification Type 1 Handwheel Operators shall have a cast bronze lift nut machined o accurately mate with the operating stem. Lift nut housing shall be machined to receive the... | |
| A 2:1 Gear Ratio Incorporates a 15" Long Handcrank Yields Maximum Lift Capacity with 50ft. lbs. Input Torque … | |
| A 2:1 Gear Ratio Incorporates a 9" Long Handcrank Yields Maximum Lift Capacity with 30ft. lbs. Input Torque … | |
| A 4:1 Gear Ratio Incorporates a 15" Long Handcrank Yields Maximum Lift Capacity with 50ft. lbs. Input Torque … | |
| Includes 15" Long Handcrank Two-Speed Design Offers 35:1 and 6:1 Ratios Yields Maximum Lift Capacity with 50ft lbs. Input Torque … | |
| Includes 15" Long Handcrank Two-Speed Design Offers 50:1 and 6:1 Ratios Yields Maximum Lift Capacity with 50ft lbs. Input Torque … | |
| Manufactured from 3EN-2:1 Lift with a 2:1 Outboard Housing Two-Speed Design Offers 4:1 and 2:1 Ratios … | |
| Manufactured from 3EN-2:1 Lift with a 3:1 Outboard Housing Two-Speed Design Offers 6:1 and 2:1 Ratios … | |
| Manufactured from 3EN-4:1 Lift with a 2:1 Outboard Housing Two-Speed Design Offers 8:1 and 4:1 Ratios … | |
| Manufactured from 3EN-4:1 Lift with a 3:1 Outboard Housing Two-Speed Design Offers 12:1 and 4:1 Ratios … | |
| Manufactured from 3EN-4:1 Lift with a 5:1 Outboard Housing Two-Speed Design Offers 20:1 and 4:1 Ratios … | |
| Yields Maximum Capacity with 50ft lbs. Input Torque 3:1 Gear Ratio Vertical Input Shaft … | |
| Yields Maximum Lift Capacity with 50ft lbs. Input Torque A 5:1 Gear Ratio Vertical Input Shaft … |