Waterman Industries, Inc. Datasheets for Butterfly Valves
Butterfly valves control flow through a circular disc or vane by turning the valve's pivot axis at right angles to the direction of flow in the pipe. They are normally used as throttling valves to control flow.
Butterfly Valves: Learn more
| Product Name | Notes |
|---|---|
| Waterman rectangular rubber-seated butterfly valves are designed and manufactured for water-tight closure, ease on installation and operation, and adaptability to a variety of uses. They are available in four-sided seating... | |
| Economical Lightweight Heavyduty 4" through 12" sizes 150 PSI Service Uses • Agriculture, pump control and isolation • Dairy industry • Water distribution systems • Food and beverage industry • |