Waterman Industries, Inc. P-32ff Sluice Gate

Description
Heavy Duty Self Contained Meets AWWA Specifications 60 Foot Seating, 20 Foot Unseating Pressure 6" thru 14" sizes Application Waterman Sluice Gate Model P-32ff is ideally suited for pipe end shut-off applications. Commonly used for pumping stations, effluent ponding installations, and distributing boxes. Features The P-32ff Sluice Gate is ruggedly constructed of high strength, close-grained cast grey iron. Stainless steel non-rising stems with 29º acme threads are standard. Primarily supplied with 2" square operating nut. Can be furnished with handwheel (as shown) or with alternate lifts as commonly supplied with any other sluice gate. Available in 6" up to 14" opening diameter. Circular opening, circular extended flangeback frame. Bronze seat faces and adjustable wedges. Stainless steel stem, non-rising (standard) and rising (optional). Stainless steel assembly hardware. Circular flangeback mounting, with option of 25 lb. ANSI or 125 lb. ANSI drilling. Designed to accommodate the full range of lift types. …
Description
Heavy Duty Self Contained Meets AWWA Specifications 60 Foot Seating, 20 Foot Unseating Pressure 6" thru 14" sizes Application Waterman Sluice Gate Model P-32ff is ideally suited for pipe end shut-off applications. Commonly used for pumping stations, effluent ponding installations, and distributing boxes. Features The P-32ff Sluice Gate is ruggedly constructed of high strength, close-grained cast grey iron. Stainless steel non-rising stems with 29º acme threads are standard. Primarily supplied with 2" square operating nut. Can be furnished with handwheel (as shown) or with alternate lifts as commonly supplied with any other sluice gate. Available in 6" up to 14" opening diameter. Circular opening, circular extended flangeback frame. Bronze seat faces and adjustable wedges. Stainless steel stem, non-rising (standard) and rising (optional). Stainless steel assembly hardware. Circular flangeback mounting, with option of 25 lb. ANSI or 125 lb. ANSI drilling. Designed to accommodate the full range of lift types. …

Suppliers

Company
Product
Description
Supplier Links
 - P-32ff Sluice Gate - Waterman Industries, Inc.
Exeter, CA, USA
P-32ff Sluice Gate
P-32ff Sluice Gate
Heavy Duty Self Contained Meets AWWA Specifications 60 Foot Seating, 20 Foot Unseating Pressure 6" thru 14" sizes Application Waterman Sluice Gate Model P-32ff is ideally suited for pipe end shut-off applications. Commonly used for pumping stations, effluent ponding installations, and distributing boxes. Features The P-32ff Sluice Gate is ruggedly constructed of high strength, close-grained cast grey iron. Stainless steel non-rising stems with 29º acme threads are standard. Primarily supplied with 2" square operating nut. Can be furnished with handwheel (as shown) or with alternate lifts as commonly supplied with any other sluice gate. Available in 6" up to 14" opening diameter. Circular opening, circular extended flangeback frame. Bronze seat faces and adjustable wedges. Stainless steel stem, non-rising (standard) and rising (optional). Stainless steel assembly hardware. Circular flangeback mounting, with option of 25 lb. ANSI or 125 lb. ANSI drilling. Designed to accommodate the full range of lift types. …
  • Heavy Duty
  • Self Contained
  • Meets AWWA Specifications
  • 60 Foot Seating, 20 Foot Unseating Pressure
  • 6" thru 14" sizes

Application
Waterman Sluice Gate Model P-32ff is ideally suited for pipe end shut-off applications. Commonly used for pumping stations, effluent ponding installations, and distributing boxes.

Features
The P-32ff Sluice Gate is ruggedly constructed of high strength, close-grained cast grey iron. Stainless steel non-rising stems with 29º acme threads are standard. Primarily supplied with 2" square operating nut. Can be furnished with handwheel (as shown) or with alternate lifts as commonly supplied with any other sluice gate.

Available in 6" up to 14" opening diameter. Circular opening, circular extended flangeback frame. Bronze seat faces and adjustable wedges. Stainless steel stem, non-rising (standard) and rising (optional). Stainless steel assembly hardware. Circular flangeback mounting, with option of 25 lb. ANSI or 125 lb. ANSI drilling. Designed to accommodate the full range of lift types.

…

Technical Specifications

  Waterman Industries, Inc.
Product Category Industrial Valves
Product Number P-32ff Sluice Gate
Valve Type Gate
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000006818-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Mud Valves - Mud Valves - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Mud Valves
View Details
8mm CHIPSOL MS - 14-213EM01-B6+AWF - IMI Life Science
Specs
Media Gas
Valve Size 0.31 inch (8.00 mm)
Maximum Pressure 0.00 to 30.46 psi (0.0 to 21.44 m H2O)
View Details
VALVES - BP-100-SS-T-F-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 1.00 inch (25.40 mm)
View Details