Waterman Industries, Inc. AA-96 Pressure Relief Valve

Description
Uses The Waterman Model AA-96 may be used for pressure relief on any pipeline with operating pressures up to 150 PSI where a large volume discharge is needed. The AA-96 meets the requirements of the Natural Resource Conservation Service specifications and has a larger orifice that is a feature not found on most other makes. Features The Model AA-96 is available in three configurations, each filling a specific customer need. The AA-96A has a pressure discharge setting that is factory set for convenience and accuracy. The model AA-96B is designed to be set in the field utilizing actual pipeline pressure. The model AA-96C is factory preset, and includes an aluminum spring housing which protects the top mounted spring from weather and also discourages tampering. Automatic operation is provided by specially manufactured springs that are engineered to provide a high degree of sensitivity and provide maximum discharge. Materials have been selected to provide long life, minimize maintenance and provide "fail-safe" performance. A Teflon seal face and bushing prevent sticking, even after long periods of exposure to sunlight and heat. A rubber composition seal backing is cloth inserted to prevent seal "blow-out" or creep. The threaded base is high strength cast iron to eliminate thread galling or "freezing" which may occur with aluminum threads. Spring retainer is aluminum and cover is high strength cast iron. Guide rod and all fasteners are stainless steel. Galvanized or plated hardware is never used. …
Description
Uses The Waterman Model AA-96 may be used for pressure relief on any pipeline with operating pressures up to 150 PSI where a large volume discharge is needed. The AA-96 meets the requirements of the Natural Resource Conservation Service specifications and has a larger orifice that is a feature not found on most other makes. Features The Model AA-96 is available in three configurations, each filling a specific customer need. The AA-96A has a pressure discharge setting that is factory set for convenience and accuracy. The model AA-96B is designed to be set in the field utilizing actual pipeline pressure. The model AA-96C is factory preset, and includes an aluminum spring housing which protects the top mounted spring from weather and also discourages tampering. Automatic operation is provided by specially manufactured springs that are engineered to provide a high degree of sensitivity and provide maximum discharge. Materials have been selected to provide long life, minimize maintenance and provide "fail-safe" performance. A Teflon seal face and bushing prevent sticking, even after long periods of exposure to sunlight and heat. A rubber composition seal backing is cloth inserted to prevent seal "blow-out" or creep. The threaded base is high strength cast iron to eliminate thread galling or "freezing" which may occur with aluminum threads. Spring retainer is aluminum and cover is high strength cast iron. Guide rod and all fasteners are stainless steel. Galvanized or plated hardware is never used. …

Suppliers

Company
Product
Description
Supplier Links
Exeter, CA, USA
AA-96 Pressure Relief Valve
AA-96 Pressure Relief Valve
Uses The Waterman Model AA-96 may be used for pressure relief on any pipeline with operating pressures up to 150 PSI where a large volume discharge is needed. The AA-96 meets the requirements of the Natural Resource Conservation Service specifications and has a larger orifice that is a feature not found on most other makes. Features The Model AA-96 is available in three configurations, each filling a specific customer need. The AA-96A has a pressure discharge setting that is factory set for convenience and accuracy. The model AA-96B is designed to be set in the field utilizing actual pipeline pressure. The model AA-96C is factory preset, and includes an aluminum spring housing which protects the top mounted spring from weather and also discourages tampering. Automatic operation is provided by specially manufactured springs that are engineered to provide a high degree of sensitivity and provide maximum discharge. Materials have been selected to provide long life, minimize maintenance and provide "fail-safe" performance. A Teflon seal face and bushing prevent sticking, even after long periods of exposure to sunlight and heat. A rubber composition seal backing is cloth inserted to prevent seal "blow-out" or creep. The threaded base is high strength cast iron to eliminate thread galling or "freezing" which may occur with aluminum threads. Spring retainer is aluminum and cover is high strength cast iron. Guide rod and all fasteners are stainless steel. Galvanized or plated hardware is never used. …

Uses
The Waterman Model AA-96 may be used for pressure relief on any pipeline with operating pressures up to 150 PSI where a large volume discharge is needed. The AA-96 meets the requirements of the Natural Resource Conservation Service specifications and has a larger orifice that is a feature not found on most other makes.

Features
The Model AA-96 is available in three configurations, each filling a specific customer need. The AA-96A has a pressure discharge setting that is factory set for convenience and accuracy. The model AA-96B is designed to be set in the field utilizing actual pipeline pressure. The model AA-96C is factory preset, and includes an aluminum spring housing which protects the top mounted spring from weather and also discourages tampering. Automatic operation is provided by specially manufactured springs that are engineered to provide a high degree of sensitivity and provide maximum discharge. Materials have been selected to provide long life, minimize maintenance and provide "fail-safe" performance. A Teflon seal face and bushing prevent sticking, even after long periods of exposure to sunlight and heat. A rubber composition seal backing is cloth inserted to prevent seal "blow-out" or creep. The threaded base is high strength cast iron to eliminate thread galling or "freezing" which may occur with aluminum threads. Spring retainer is aluminum and cover is high strength cast iron. Guide rod and all fasteners are stainless steel. Galvanized or plated hardware is never used.

…

Technical Specifications

  Waterman Industries, Inc.
Product Category Industrial Valves
Product Number AA-96 Pressure Relief Valve
Valve Type Relief
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161517937 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 5.67 inch (144.00 mm)
View Details
T 14 Diaphragm Valve Flanged 0 5 2 - 121466010 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PP; PP
Valve Size 0.98 inch (25.00 mm)
View Details
187 Extreme Environment Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Extreme Environment Check Valves
Valve Size 0.19 inch (4.75 mm)
Maximum Pressure 15000.00 psi (10557 m H2O)
View Details