Waterman Industries, Inc. Stop Gates

Description
Waterman Stop Gates can be fitted with either rod handles or a slot grip for hand placing. Guide rails for embedded, flatback or channel mounting are available. These gates are designed for a maximum head of one foot over the slide, unless otherwise specified and are used generally in diversion applications. Options available include "J" Bulb seals for minimum leakage, ultra high molecular weight polyethylene seats for increased ease of operation and special cut outs such as "V" notch or slot openings for water measurement. All frames feature welded construction. Slides are minimum ¼" thick to minimize deflection and contribute to long gate life. Available in an almost unlimited range of sizes and configurations, Waterman stop gates can be manufactured from aluminum, steel, stainless steel or fiberglass.…
Description
Waterman Stop Gates can be fitted with either rod handles or a slot grip for hand placing. Guide rails for embedded, flatback or channel mounting are available. These gates are designed for a maximum head of one foot over the slide, unless otherwise specified and are used generally in diversion applications. Options available include "J" Bulb seals for minimum leakage, ultra high molecular weight polyethylene seats for increased ease of operation and special cut outs such as "V" notch or slot openings for water measurement. All frames feature welded construction. Slides are minimum ¼" thick to minimize deflection and contribute to long gate life. Available in an almost unlimited range of sizes and configurations, Waterman stop gates can be manufactured from aluminum, steel, stainless steel or fiberglass.…

Suppliers

Company
Product
Description
Supplier Links
 - Stop Gates - Waterman Industries, Inc.
Exeter, CA, USA
Stop Gates
Stop Gates
Waterman Stop Gates can be fitted with either rod handles or a slot grip for hand placing. Guide rails for embedded, flatback or channel mounting are available. These gates are designed for a maximum head of one foot over the slide, unless otherwise specified and are used generally in diversion applications. Options available include "J" Bulb seals for minimum leakage, ultra high molecular weight polyethylene seats for increased ease of operation and special cut outs such as "V" notch or slot openings for water measurement. All frames feature welded construction. Slides are minimum ¼" thick to minimize deflection and contribute to long gate life. Available in an almost unlimited range of sizes and configurations, Waterman stop gates can be manufactured from aluminum, steel, stainless steel or fiberglass.…

Waterman Stop Gates can be fitted with either rod handles or a slot grip for hand placing. Guide rails for embedded, flatback or channel mounting are available. These gates are designed for a maximum head of one foot over the slide, unless otherwise specified and are used generally in diversion applications. Options available include "J" Bulb seals for minimum leakage, ultra high molecular weight polyethylene seats for increased ease of operation and special cut outs such as "V" notch or slot openings for water measurement. All frames feature welded construction. Slides are minimum ¼" thick to minimize deflection and contribute to long gate life. Available in an almost unlimited range of sizes and configurations, Waterman stop gates can be manufactured from aluminum, steel, stainless steel or fiberglass.…

Technical Specifications

  Waterman Industries, Inc.
Product Category Industrial Valves
Product Number Stop Gates
Valve Type Gate
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-100-PVC-T-BSP-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 1.00 inch (25.40 mm)
View Details
Ball Check Valve 0 5 4 - 1231012 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVDF; PVDF
Valve Size 1.25 inch (31.75 mm)
View Details
1/4-28 Threaded Ports, On/Off Ball Valve - MBV-1414 - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details