Waterman Industries, Inc. C-16 Shear Gate

Description
Double Wedge Type Bronze Trim Waterman C-16 Shear Gates are designed for filling or emptying tanks in both water and sewage plants, for low pressure drainage lines and other similar operations. All sizes are bronze wedged and bronze seated. The wedges are removable for easy replacement. Three feet of lifting handle is furnished as standard. These gates are designed for low seating pressure applications (not suitable for unseating heads). Typical Specifications Shear gates shall be designed to effectively control flows under seating head conditions. Frame shall be of cast iron with pads to receive the bolt on wedges and shall be of the flanged type drilled for mounting to an ANSI 125# flange or mounting to a wall. The seating surface shall be bronze machined to a smooth surface. The wedges shall be cast bronze and be securely attached to the frame utilizing two stainless steel bolts per wedge and shall be adjustable to ensure proper closure. The cover shall be cast iron with machined bronze seat attached (sizes 4" and 6" shall be cast bronze with machined seating surface) and incorporate cast wedge pads for mating with the wedges. The cover shall be mounted to the frame utilizing a stainless steel hinge bolt. A cast iron lifting lug shall be bolted to the cover in such a manner as to allow a swiveling action. The lug shall be made so that it accepts a pipe type lifting rod which is to be field cut to the desired length. Shear gates shall be Waterman Industries, Inc. Model C-16 or approved equal. …
Description
Double Wedge Type Bronze Trim Waterman C-16 Shear Gates are designed for filling or emptying tanks in both water and sewage plants, for low pressure drainage lines and other similar operations. All sizes are bronze wedged and bronze seated. The wedges are removable for easy replacement. Three feet of lifting handle is furnished as standard. These gates are designed for low seating pressure applications (not suitable for unseating heads). Typical Specifications Shear gates shall be designed to effectively control flows under seating head conditions. Frame shall be of cast iron with pads to receive the bolt on wedges and shall be of the flanged type drilled for mounting to an ANSI 125# flange or mounting to a wall. The seating surface shall be bronze machined to a smooth surface. The wedges shall be cast bronze and be securely attached to the frame utilizing two stainless steel bolts per wedge and shall be adjustable to ensure proper closure. The cover shall be cast iron with machined bronze seat attached (sizes 4" and 6" shall be cast bronze with machined seating surface) and incorporate cast wedge pads for mating with the wedges. The cover shall be mounted to the frame utilizing a stainless steel hinge bolt. A cast iron lifting lug shall be bolted to the cover in such a manner as to allow a swiveling action. The lug shall be made so that it accepts a pipe type lifting rod which is to be field cut to the desired length. Shear gates shall be Waterman Industries, Inc. Model C-16 or approved equal. …

Suppliers

Company
Product
Description
Supplier Links
 - C-16 Shear Gate - Waterman Industries, Inc.
Exeter, CA, USA
C-16 Shear Gate
C-16 Shear Gate
Double Wedge Type Bronze Trim Waterman C-16 Shear Gates are designed for filling or emptying tanks in both water and sewage plants, for low pressure drainage lines and other similar operations. All sizes are bronze wedged and bronze seated. The wedges are removable for easy replacement. Three feet of lifting handle is furnished as standard. These gates are designed for low seating pressure applications (not suitable for unseating heads). Typical Specifications Shear gates shall be designed to effectively control flows under seating head conditions. Frame shall be of cast iron with pads to receive the bolt on wedges and shall be of the flanged type drilled for mounting to an ANSI 125# flange or mounting to a wall. The seating surface shall be bronze machined to a smooth surface. The wedges shall be cast bronze and be securely attached to the frame utilizing two stainless steel bolts per wedge and shall be adjustable to ensure proper closure. The cover shall be cast iron with machined bronze seat attached (sizes 4" and 6" shall be cast bronze with machined seating surface) and incorporate cast wedge pads for mating with the wedges. The cover shall be mounted to the frame utilizing a stainless steel hinge bolt. A cast iron lifting lug shall be bolted to the cover in such a manner as to allow a swiveling action. The lug shall be made so that it accepts a pipe type lifting rod which is to be field cut to the desired length. Shear gates shall be Waterman Industries, Inc. Model C-16 or approved equal. …
  • Double Wedge Type
  • Bronze Trim

Waterman C-16 Shear Gates are designed for filling or emptying tanks in both water and sewage plants, for low pressure drainage lines and other similar operations. All sizes are bronze wedged and bronze seated. The wedges are removable for easy replacement. Three feet of lifting handle is furnished as standard. These gates are designed for low seating pressure applications (not suitable for unseating heads).

Typical Specifications
Shear gates shall be designed to effectively control flows under seating head conditions. Frame shall be of cast iron with pads to receive the bolt on wedges and shall be of the flanged type drilled for mounting to an ANSI 125# flange or mounting to a wall. The seating surface shall be bronze machined to a smooth surface. The wedges shall be cast bronze and be securely attached to the frame utilizing two stainless steel bolts per wedge and shall be adjustable to ensure proper closure. The cover shall be cast iron with machined bronze seat attached (sizes 4" and 6" shall be cast bronze with machined seating surface) and incorporate cast wedge pads for mating with the wedges. The cover shall be mounted to the frame utilizing a stainless steel hinge bolt. A cast iron lifting lug shall be bolted to the cover in such a manner as to allow a swiveling action. The lug shall be made so that it accepts a pipe type lifting rod which is to be field cut to the desired length. Shear gates shall be Waterman Industries, Inc. Model C-16 or approved equal.

…

Technical Specifications

  Waterman Industries, Inc.
Product Category Industrial Valves
Product Number C-16 Shear Gate
Valve Type Gate
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Hydraulic Solenoid Valves, FP50(B) -  - Rotork plc
Specs
Valve Type Solenoid
Media Hydraulic
Maximum Pressure 20000.00 psi (14076 m H2O)
View Details
VALVES - BP-049-PP-T-U-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.50 inch (12.70 mm)
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - ORIT-PI-39-0/100 - Parker Sporlan Division
Specs
Valve Size 0.75 inch (19.05 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
View Details
V Series Metal Seated Ball Valves - V1-1: 1/4-4, 900-4500# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel
Media Water; Gas; Sour Gas; Steam
View Details