Waterman Industries, Inc. Overflow Valves

Description
High strength, close-grained grey iron frame and cover Cast bronze screw with fully machined threads and seal ring Continuous ring, synthetic rubber cover packing and a long-life friction resistant synthetic washer seal Cast-in-place bronze bushing and solid bronze assembly nut The Waterman line of Overflow Riser Valves began with our original design, known as a Yakima Valve. This valve featured a simple single ring frame for installation in concrete pipe. In recent years, frame adaptations have been made for use with steel, and plastic (PIP) low-head irrigation pipe. Cover styles have been and now include our popular "Red Top" high-strength concave and ribbed design, a smooth convex (domed) "Sunshine" design, and our "Pasture" design which features a flush, key operated, self-cleaning stem, for use in areas where livestock are present. Threads available include our popular high strength National Standard (vee) thread form, many sizes having fast action, double or triple lead threads and a rugged modified acme thread form (square) for use where shipping or handling damage may be expected. Note: National Standard Threads (vee) will be provided on "Red Top" Valves unless acme is specified, and acme threads (square) will be provided on 6" and larger "Sunshine" and "Pasture" Valves unless National Standard (vee) threads are specified. Special threads to interchange with "Martin" and "Snow" Valves can often be provided. Contact us with your requirements. Maximum Operating Heads 6" - 12"/25 Feet 14"/20 Feet 18" - 20"/15 Feet 24"/10 Feet 30" - 36"/10 Feet Maximum Static Heads 6" - 12"/50 Feet 14"/35 Feet 18" - 20"/30 Feet 24"/20 Feet 30" - 36"/15 Feet …
Description
High strength, close-grained grey iron frame and cover Cast bronze screw with fully machined threads and seal ring Continuous ring, synthetic rubber cover packing and a long-life friction resistant synthetic washer seal Cast-in-place bronze bushing and solid bronze assembly nut The Waterman line of Overflow Riser Valves began with our original design, known as a Yakima Valve. This valve featured a simple single ring frame for installation in concrete pipe. In recent years, frame adaptations have been made for use with steel, and plastic (PIP) low-head irrigation pipe. Cover styles have been and now include our popular "Red Top" high-strength concave and ribbed design, a smooth convex (domed) "Sunshine" design, and our "Pasture" design which features a flush, key operated, self-cleaning stem, for use in areas where livestock are present. Threads available include our popular high strength National Standard (vee) thread form, many sizes having fast action, double or triple lead threads and a rugged modified acme thread form (square) for use where shipping or handling damage may be expected. Note: National Standard Threads (vee) will be provided on "Red Top" Valves unless acme is specified, and acme threads (square) will be provided on 6" and larger "Sunshine" and "Pasture" Valves unless National Standard (vee) threads are specified. Special threads to interchange with "Martin" and "Snow" Valves can often be provided. Contact us with your requirements. Maximum Operating Heads 6" - 12"/25 Feet 14"/20 Feet 18" - 20"/15 Feet 24"/10 Feet 30" - 36"/10 Feet Maximum Static Heads 6" - 12"/50 Feet 14"/35 Feet 18" - 20"/30 Feet 24"/20 Feet 30" - 36"/15 Feet …

Suppliers

Company
Product
Description
Supplier Links
Exeter, CA, USA
Overflow Valves
Overflow Valves
High strength, close-grained grey iron frame and cover Cast bronze screw with fully machined threads and seal ring Continuous ring, synthetic rubber cover packing and a long-life friction resistant synthetic washer seal Cast-in-place bronze bushing and solid bronze assembly nut The Waterman line of Overflow Riser Valves began with our original design, known as a Yakima Valve. This valve featured a simple single ring frame for installation in concrete pipe. In recent years, frame adaptations have been made for use with steel, and plastic (PIP) low-head irrigation pipe. Cover styles have been and now include our popular "Red Top" high-strength concave and ribbed design, a smooth convex (domed) "Sunshine" design, and our "Pasture" design which features a flush, key operated, self-cleaning stem, for use in areas where livestock are present. Threads available include our popular high strength National Standard (vee) thread form, many sizes having fast action, double or triple lead threads and a rugged modified acme thread form (square) for use where shipping or handling damage may be expected. Note: National Standard Threads (vee) will be provided on "Red Top" Valves unless acme is specified, and acme threads (square) will be provided on 6" and larger "Sunshine" and "Pasture" Valves unless National Standard (vee) threads are specified. Special threads to interchange with "Martin" and "Snow" Valves can often be provided. Contact us with your requirements. Maximum Operating Heads 6" - 12"/25 Feet 14"/20 Feet 18" - 20"/15 Feet 24"/10 Feet 30" - 36"/10 Feet Maximum Static Heads 6" - 12"/50 Feet 14"/35 Feet 18" - 20"/30 Feet 24"/20 Feet 30" - 36"/15 Feet …
  • High strength, close-grained grey iron frame and cover
  • Cast bronze screw with fully machined threads and seal ring
  • Continuous ring, synthetic rubber cover packing and a long-life friction resistant synthetic washer seal
  • Cast-in-place bronze bushing and solid bronze assembly nut

The Waterman line of Overflow Riser Valves began with our original design, known as a Yakima Valve. This valve featured a simple single ring frame for installation in concrete pipe. In recent years, frame adaptations have been made for use with steel, and plastic (PIP) low-head irrigation pipe. Cover styles have been and now include our popular "Red Top" high-strength concave and ribbed design, a smooth convex (domed) "Sunshine" design, and our "Pasture" design which features a flush, key operated, self-cleaning stem, for use in areas where livestock are present. Threads available include our popular high strength National Standard (vee) thread form, many sizes having fast action, double or triple lead threads and a rugged modified acme thread form (square) for use where shipping or handling damage may be expected. Note: National Standard Threads (vee) will be provided on "Red Top" Valves unless acme is specified, and acme threads (square) will be provided on 6" and larger "Sunshine" and "Pasture" Valves unless National Standard (vee) threads are specified. Special threads to interchange with "Martin" and "Snow" Valves can often be provided. Contact us with your requirements.

Maximum Operating Heads
6" - 12"/25 Feet 14"/20 Feet 18" - 20"/15 Feet 24"/10 Feet 30" - 36"/10 Feet

Maximum Static Heads
6" - 12"/50 Feet 14"/35 Feet 18" - 20"/30 Feet 24"/20 Feet 30" - 36"/15 Feet

…

Technical Specifications

  Waterman Industries, Inc.
Product Category Industrial Valves
Product Number Overflow Valves
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000007069-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Check Valves - AWWA Swing Check Valves - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; Ductile Iron, ASTM A536 - GR 70-50-05
Valve Size 3.00 to 36.00 inch (76.20 to 914.40 mm)
View Details
16mm FLATPROP EQP - 12-216C-04621+EQPFIL+BEK - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.60 mm)
View Details
VALVES - BP90-025-SS-T-BSP-L-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.25 inch (6.35 mm)
View Details