Waterman Industries, Inc. Datasheets for Check Valves
Check valves are self-activating safety valves that permit gases and liquids to flow in only one direction, preventing process flow from reversing. They are classified as one-way directional valves.
Check Valves: Learn more
| Product Name | Notes |
|---|---|
| Cast Iron Body 150 PSI Service Shock Resistant Epoxy Coated for Corrosion Resistance Available in 4", 6", 8", 10" and 12" sizes The Waterman PC-150 Split Disc Check Valve is... | |
| Corrosion Resistant Aluminum Body Prevents Contamination of Water Supply Meets Most Chemigation and Backflow Prevention Provides for Safe Injection of Completely Unitized Certified in Most States to Meet Uses In-line... | |
| Full-Flow Design Positive Rubber-Seated Closure Maximum Operating Pressures from 80-120 PSI Uses The Waterman Model PC-30 in-line Swing Check Valve is designed to offer a dependable low pressure swing check... | |
| Fusion Epoxy coated Efficient Line Operation 150 PSI Service Shock Resistant Quality Materials Available in 4", 6", 8", 10" and 12" sizes Uses The Waterman PC-150 split disc Check Valve... |