Waterman Industries, Inc. C-9 Slide Gate

Description
8" Through 30" Diameters Available 10 Foot Seating Head 0 Feet Unseating Head Threaded Stem and Lift with Handwheel Standard Extended Frames or Stem Extensions Optional Fits Directly into Concrete, Corrugated Metal, Plastic or HDPE Pipe C-9 for Concrete or Corrugated Steel C-9-4 for Plastic Pipe C-9-6 for HDPE Pipe The Waterman C-9 Slide Gate is designed for use where an economical light duty gate is needed for seating heads up to 10 Feet. It is ideal for use where an old-fashioned jack-lift type gate is specified. The C-9 utilizes our threaded bronze lift nut with a 10" diameter handwheel as standard equipment coupled to a threaded mild steel stem. AC-9 Slide Gate Premium Grade Aluminum 8" Through 30" Diameters Available 10 Foot Seating Head 0 Feet Unseating Head Stainless Steel Threaded Stem with Lift and Handwheel Standard Extended Frames or Stem Extensions Optional Fits Directly into Concrete, Corrugated Metal, Plastic or HDPE Pipe AC-9 for Concrete or Corrugated Steel AC-9-4 for Plastic Pipe AC-9-6 for HDPE Pipe The Waterman AC-9 Slide Gate is designed for use where an economical light duty corrosion resistant gate is needed for seating heads up to 10 Feet. It is ideal for use where an old-fashioned jack-lift type gate is specified. The AC-9 utilizes our threaded bronze lift nut with a 10" diameter handwheel as standard equipment coupled to a threaded mild steel stem. …
Description
8" Through 30" Diameters Available 10 Foot Seating Head 0 Feet Unseating Head Threaded Stem and Lift with Handwheel Standard Extended Frames or Stem Extensions Optional Fits Directly into Concrete, Corrugated Metal, Plastic or HDPE Pipe C-9 for Concrete or Corrugated Steel C-9-4 for Plastic Pipe C-9-6 for HDPE Pipe The Waterman C-9 Slide Gate is designed for use where an economical light duty gate is needed for seating heads up to 10 Feet. It is ideal for use where an old-fashioned jack-lift type gate is specified. The C-9 utilizes our threaded bronze lift nut with a 10" diameter handwheel as standard equipment coupled to a threaded mild steel stem. AC-9 Slide Gate Premium Grade Aluminum 8" Through 30" Diameters Available 10 Foot Seating Head 0 Feet Unseating Head Stainless Steel Threaded Stem with Lift and Handwheel Standard Extended Frames or Stem Extensions Optional Fits Directly into Concrete, Corrugated Metal, Plastic or HDPE Pipe AC-9 for Concrete or Corrugated Steel AC-9-4 for Plastic Pipe AC-9-6 for HDPE Pipe The Waterman AC-9 Slide Gate is designed for use where an economical light duty corrosion resistant gate is needed for seating heads up to 10 Feet. It is ideal for use where an old-fashioned jack-lift type gate is specified. The AC-9 utilizes our threaded bronze lift nut with a 10" diameter handwheel as standard equipment coupled to a threaded mild steel stem. …

Suppliers

Company
Product
Description
Supplier Links
Exeter, CA, USA
C-9 Slide Gate
C-9 Slide Gate
8" Through 30" Diameters Available 10 Foot Seating Head 0 Feet Unseating Head Threaded Stem and Lift with Handwheel Standard Extended Frames or Stem Extensions Optional Fits Directly into Concrete, Corrugated Metal, Plastic or HDPE Pipe C-9 for Concrete or Corrugated Steel C-9-4 for Plastic Pipe C-9-6 for HDPE Pipe The Waterman C-9 Slide Gate is designed for use where an economical light duty gate is needed for seating heads up to 10 Feet. It is ideal for use where an old-fashioned jack-lift type gate is specified. The C-9 utilizes our threaded bronze lift nut with a 10" diameter handwheel as standard equipment coupled to a threaded mild steel stem. AC-9 Slide Gate Premium Grade Aluminum 8" Through 30" Diameters Available 10 Foot Seating Head 0 Feet Unseating Head Stainless Steel Threaded Stem with Lift and Handwheel Standard Extended Frames or Stem Extensions Optional Fits Directly into Concrete, Corrugated Metal, Plastic or HDPE Pipe AC-9 for Concrete or Corrugated Steel AC-9-4 for Plastic Pipe AC-9-6 for HDPE Pipe The Waterman AC-9 Slide Gate is designed for use where an economical light duty corrosion resistant gate is needed for seating heads up to 10 Feet. It is ideal for use where an old-fashioned jack-lift type gate is specified. The AC-9 utilizes our threaded bronze lift nut with a 10" diameter handwheel as standard equipment coupled to a threaded mild steel stem. …
  • 8" Through 30" Diameters Available
  • 10 Foot Seating Head
  • 0 Feet Unseating Head
  • Threaded Stem and Lift with Handwheel Standard
  • Extended Frames or Stem Extensions Optional
  • Fits Directly into Concrete, Corrugated Metal, Plastic or HDPE Pipe
  • C-9 for Concrete or Corrugated Steel
  • C-9-4 for Plastic Pipe
  • C-9-6 for HDPE Pipe

The Waterman C-9 Slide Gate is designed for use where an economical light duty gate is needed for seating heads up to 10 Feet. It is ideal for use where an old-fashioned jack-lift type gate is specified. The C-9 utilizes our threaded bronze lift nut with a 10" diameter handwheel as standard equipment coupled to a threaded mild steel stem.

AC-9 Slide Gate
Premium Grade Aluminum 8" Through 30" Diameters Available 10 Foot Seating Head 0 Feet Unseating Head Stainless Steel Threaded Stem with Lift and Handwheel Standard Extended Frames or Stem Extensions Optional Fits Directly into Concrete, Corrugated Metal, Plastic or HDPE Pipe AC-9 for Concrete or Corrugated Steel AC-9-4 for Plastic Pipe AC-9-6 for HDPE Pipe

The Waterman AC-9 Slide Gate is designed for use where an economical light duty corrosion resistant gate is needed for seating heads up to 10 Feet. It is ideal for use where an old-fashioned jack-lift type gate is specified. The AC-9 utilizes our threaded bronze lift nut with a 10" diameter handwheel as standard equipment coupled to a threaded mild steel stem.

…

Technical Specifications

  Waterman Industries, Inc.
Product Category Industrial Valves
Product Number C-9 Slide Gate
Valve Type Gate
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Hydraulic Pilot, Interface, Mechanical Valves, FP01 (Logic) -  - Rotork plc
Specs
Valve Type Pilot
Media Hydraulic
Maximum Pressure 10000.00 psi (7038 m H2O)
View Details
VALVES - BP-100-PP-T-BSP - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 1.00 inch (25.40 mm)
View Details
Sporlan Oil Level Control Components - OL-60FH OIL LEVEL CONTROL - Parker Sporlan Division
Specs
Valve Type Control Valve
Maximum Pressure 649.77 psi (457 m H2O)
View Details
V Series Metal Seated Ball Valves - V1-R: 5/8” – 4” - ValvTechnologies, Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; Steel
Media Water; Steam
View Details