Waterman Industries, Inc. Datasheets for Gate Valves
Gate valves and knife valves are linear motion valves in which a flat closure element slides into the media stream to shut off flow.
Gate Valves: Learn more
| Product Name | Notes |
|---|---|
| 0 | |
| General Gates, hoists, and accessories shall be of the size, type, material, and construction specified herein. They shall be Waterman Industries, Inc. breastwall or overflow type radial gates or approved... | |
| General The gates shall be either self-contained with yoke and bench stand operators, or non-self-contained with separate stem guides and operator, in accordance with the requirements of these specifications. Specific... | |
| General The gates shall be self-contained with yoke mounted bench stand operators with rising stem, or self-contained with either non-rising stem extension (NRE) or rising stem extension (RSE), or with... | |
| Model SR Slide Gates (Aluminum, Stainless Steel, and Mild Steel) Mild Steel (ASTM A-36) Features Standardized Design Customized to the Application Long life in Non-Corrosive Atmospheres Unlimited Size Availability Waterman... | |
| P-30ff Pressure Slide Gates - Medium & Light Duty The pressure slide gates shall be Waterman Model P-30ff or approved equal. General The gates shall be self-contained with yoke, benchstand... | |
| The canal gates shall be Waterman Model C-20 or approved equal. General The gates shall be self-contained with yoke and bench stand operators; self-contained with either non-rising stem extension (NRE)... | |
| The Waterman C-10 Canal Gate with CIP frame is designed for direct solvent cement bonding onto PVC plastic pipe. The need for costly, high labor epoxy cement is eliminated. The... | |
| The Waterman C-10 Canal Gate with Type 4 frame is designed for direct bonding onto PVC plastic pipe utilizing a two part epoxy cement such as IPS #1950 or #10. | |
| The Waterman Model FC-10 Combination Drainage Canal Gate combines our Models F-10 Drainage Gate and C-10 Canal Gate in one convenient unit. When the unit is closed, the flap functions... | |
| Waterman Stop Gates can be fitted with either rod handles or a slot grip for hand placing. Guide rails for embedded, flatback or channel mounting are available. These gates are... | |
| 8" Through 30" Diameters Available 10 Foot Seating Head 0 Feet Unseating Head Threaded Stem and Lift with Handwheel Standard Extended Frames or Stem Extensions Optional Fits Directly into Concrete,... | |
| A Superbly Engineered Gate Expressly Suitable for Corrosion Resistant, Rust Proof Demands. Rugged, Heavy Duty Construction - Yet Lightweight and Easy to Install. Aluminum Gate Eliminates Electrolyis Usually Found in... | |
| Cast Iron Construction Automatic Operation 20 Foot Seating Head Maximum The Waterman Model F-20 Cast Iron Automatic Drainage Gate has a cast iron frame and cover (flap) with machined finished... | |
| Cast Iron Construction Automatic Operation 40 Foot SEating Head Maximum Square and Rectangular Opening Stainless Steel Studs, Nuts and Pins Flatback Adjustable Linkage Cast Iron or Bronze Seats Galvanized Steel... | |
| Cast Iron Construction Automatic Operation 55 Foot Seating Head Maximum Model F-55 Gates are furnished with a flangeback frame. Frame, cover (flap) and adjustable hinge blocks are cast iron. Standard... | |
| Cast Iron Construction Automatic Operation F-10sb Spigotback for Mounting to Corrugated Pipe F-10f Flatback for Wall Mounting F-10c for Mounting to Concrete Pipe 10 foot Seating Head Maximum • Cast... | |
| Cast Iron Construction Automatic Operation Fully Adjustable Hinge Links 25 Foot Seating Head Maximum The Waterman Model F-25 Drainage Gate features a high strength, fully adjustable linkage, providing for sensitive... | |
| Cast Steel Design Automatic Operation 50 Foot Seating Head Maximum Model F-50F - Flatback for Wall Mounting Model F-50SB - Spigotback for Mounting to Corrugated Pipe Model F-50C for Mounting... | |
| Double Wedge Type Bronze Trim Waterman C-16 Shear Gates are designed for filling or emptying tanks in both water and sewage plants, for low pressure drainage lines and other similar... | |
| Fabricated Steel, Stainless Steel or Aluminum Automatic Operation Standard and Non-Standard Sizes Seating Heads to 50 feet Waterman Series RF Fabricated Steel Automatic Drainage (Flap) Gates are used where cast... | |
| Flatback or Spigotback Cast Iron Frame and Cover Galvanized Steel Angle Links Bronze Bushings Standard Built-in "Safety Bar" Prevents Sticking 5° seat on 6" - 24" sizes 2 1/2° seat... | |
| Heavy Duty Self Contained Meets AWWA Specifications 60 Foot Seating, 20 Foot Unseating Pressure 6" thru 14" sizes Application Waterman Sluice Gate Model P-32ff is ideally suited for pipe end... | |
| Lighter Weight Reduces Installation Costs Spigotback, Flatback or Flangback Sizes 12" - 84" (Custom Spigot Sizes Available) Seating Heads to 40 Feet. A corrosion-resistant rust-proof automatic drainage gate designed for... | |
| Medium Duty Circular opening cast iron slide gate For 60 foot seating (face) pressure and 10 foot unseating (back) pressure Non-Rising bronze stem standard (Rising stainless steel stem is optional)... | |
| Medium Duty Corrosion Resistant Trim Flangeback The Waterman Model P-30ff Red Top Pressure Slide Gate features a circular opening, circular flangeback frame and is provided with bronze seat faces and... | |
| Mild Steel (ASTM A-36) Features Standardized Design Customized to the Application Long life in Non-Corrosive Atmospheres Unlimited Size Availability Waterman Model SR Slide Gates are custom fabricated following a standardized... | |
| Positive cam-lock holds in any position Seals positively Slides easily Does not load with sand or silt C-8 with neoprene seat for tightest seal C-8E with steel seats Uses Used... |