Invotec Solutions Ltd. Mini Ball Valves - Norgren W-IN-F-BVB-12M

Description
For use with compressed air, water, inert gases and any other fluid compatible with the valve construction materials. Construction: Nickel plated brass body to UNI 5705-65, PTFE seats & Nitrile O ring, chromium plated brass ball, zinc plated with plastic handle. Temperature range: -10 to +90ºC Maximum pressure: 10 Bar Threads: Female-Female BSP(P) Bore size: 1/4" - 5.5mm, 3/8" - 8mm, 1/2" - 10mm
Description
For use with compressed air, water, inert gases and any other fluid compatible with the valve construction materials. Construction: Nickel plated brass body to UNI 5705-65, PTFE seats & Nitrile O ring, chromium plated brass ball, zinc plated with plastic handle. Temperature range: -10 to +90ºC Maximum pressure: 10 Bar Threads: Female-Female BSP(P) Bore size: 1/4" - 5.5mm, 3/8" - 8mm, 1/2" - 10mm

Suppliers

Company
Product
Description
Supplier Links
Mini Ball Valves - Norgren - W-IN-F-BVB-12M - Invotec Solutions Ltd.
Stonebridge, Milton Keynes, United Kingdom
Mini Ball Valves - Norgren
W-IN-F-BVB-12M
Mini Ball Valves - Norgren W-IN-F-BVB-12M
For use with compressed air, water, inert gases and any other fluid compatible with the valve construction materials. Construction: Nickel plated brass body to UNI 5705-65, PTFE seats & Nitrile O ring, chromium plated brass ball, zinc plated with plastic handle. Temperature range: -10 to +90ºC Maximum pressure: 10 Bar Threads: Female-Female BSP(P) Bore size: 1/4" - 5.5mm, 3/8" - 8mm, 1/2" - 10mm

For use with compressed air, water, inert gases and any other fluid compatible with the valve construction materials.
Construction: Nickel plated brass body to UNI 5705-65, PTFE seats & Nitrile O ring, chromium plated brass ball, zinc plated with plastic handle.

  • Temperature range: -10 to +90ºC
  • Maximum pressure: 10 Bar
  • Threads: Female-Female BSP(P)

Bore size: 1/4" - 5.5mm, 3/8" - 8mm, 1/2" - 10mm

Supplier's Site

Technical Specifications

  Invotec Solutions Ltd.
Product Category Industrial Valves
Product Number W-IN-F-BVB-12M
Product Name Mini Ball Valves - Norgren
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas; Air; Compressed Air
Valve Size 0.50 inch (12.70 mm)
Unlock Full Specs
to access all available technical data

Similar Products

T 14 Diaphragm Valve Flanged 2 5 4 - 121465030 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PP; PP
Valve Size 3.15 inch (80.00 mm)
View Details
M3 Threaded Ports, One Inlet & Multi Outlet Rotary Selector Valve - SV - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
Number of Ports 2 to 6
View Details
Manual Vacumm Pressure Relief Valve - MIV-1.00-20UNEF-2A-MAB - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Anti-Siphon
Media Air
Actuation Manual
View Details