Invotec Solutions Ltd. Smartflow Flow Regulators 0 - 10 and 0 - 30 lpm W-BB-FR4B-B-030

Description
Smartflow® flow regulators provide a unique, leak-free, single point manual flow control. This regulator incorporates the proven mechanical flowmeter and integral needle valve in a compact design. Very few moving parts improve reliability and leak-free operation. General Description Smartflow® flow regulators provide a unique, leak-free, single point manual flow control. This regulator incorporates the proven mechanical flowmeter and integral needle valve in a compact design. Very few moving parts improve reliability and leak-free operation. Used singly or in combination with a water manifold, the flow regulator allows manual control of individual cooling water lines. Brass valve, EPDM o-rings, and polysulfone viewing window are compatible with most process liquids. Optional temperature gauge may be added for additional process control information. Features and Benefits Compact size works well in restricted-space locations. Rugged construction gives years of dependable service. 115°C (240°F) Temperature Rating allows installation into a wide range of applications. Optional Temperature Gauge displays additional process information. No Mounting Restrictions ease installation in any position without extra brackets or hardware.
Description
Smartflow® flow regulators provide a unique, leak-free, single point manual flow control. This regulator incorporates the proven mechanical flowmeter and integral needle valve in a compact design. Very few moving parts improve reliability and leak-free operation. General Description Smartflow® flow regulators provide a unique, leak-free, single point manual flow control. This regulator incorporates the proven mechanical flowmeter and integral needle valve in a compact design. Very few moving parts improve reliability and leak-free operation. Used singly or in combination with a water manifold, the flow regulator allows manual control of individual cooling water lines. Brass valve, EPDM o-rings, and polysulfone viewing window are compatible with most process liquids. Optional temperature gauge may be added for additional process control information. Features and Benefits Compact size works well in restricted-space locations. Rugged construction gives years of dependable service. 115°C (240°F) Temperature Rating allows installation into a wide range of applications. Optional Temperature Gauge displays additional process information. No Mounting Restrictions ease installation in any position without extra brackets or hardware.

Suppliers

Company
Product
Description
Supplier Links
Smartflow Flow Regulators 0 - 10 and 0 - 30 lpm - W-BB-FR4B-B-030 - Invotec Solutions Ltd.
Stonebridge, Milton Keynes, United Kingdom
Smartflow Flow Regulators 0 - 10 and 0 - 30 lpm
W-BB-FR4B-B-030
Smartflow Flow Regulators 0 - 10 and 0 - 30 lpm W-BB-FR4B-B-030
Smartflow® flow regulators provide a unique, leak-free, single point manual flow control. This regulator incorporates the proven mechanical flowmeter and integral needle valve in a compact design. Very few moving parts improve reliability and leak-free operation. General Description Smartflow® flow regulators provide a unique, leak-free, single point manual flow control. This regulator incorporates the proven mechanical flowmeter and integral needle valve in a compact design. Very few moving parts improve reliability and leak-free operation. Used singly or in combination with a water manifold, the flow regulator allows manual control of individual cooling water lines. Brass valve, EPDM o-rings, and polysulfone viewing window are compatible with most process liquids. Optional temperature gauge may be added for additional process control information. Features and Benefits Compact size works well in restricted-space locations. Rugged construction gives years of dependable service. 115°C (240°F) Temperature Rating allows installation into a wide range of applications. Optional Temperature Gauge displays additional process information. No Mounting Restrictions ease installation in any position without extra brackets or hardware.

Smartflow® flow regulators provide a unique, leak-free, single point manual flow control.

This regulator incorporates the proven mechanical flowmeter and integral needle valve in a compact design. Very few moving parts improve reliability and leak-free operation.

General Description

Smartflow® flow regulators provide a unique, leak-free, single point manual flow control. This regulator incorporates the proven mechanical flowmeter and integral needle valve in a compact design. Very few moving parts improve reliability and leak-free operation.

Used singly or in combination with a water manifold, the flow regulator allows manual control of individual cooling water lines.
Brass valve, EPDM o-rings, and polysulfone viewing window are compatible with most process liquids.
Optional temperature gauge may be added for additional process control information.

Features and Benefits

  • Compact size works well in restricted-space locations.
  • Rugged construction gives years of dependable service.
  • 115°C (240°F) Temperature Rating allows installation into a wide range of applications.
  • Optional Temperature Gauge displays additional process information.
  • No Mounting Restrictions ease installation in any position without extra brackets or hardware.
Supplier's Site

Technical Specifications

  Invotec Solutions Ltd.
Product Category Industrial Valves
Product Number W-BB-FR4B-B-030
Product Name Smartflow Flow Regulators 0 - 10 and 0 - 30 lpm
Valve Type Control Valve
Primary Material Brass / Bronze
Media Water; Air; Compressed Air
Valve Size 0.50 inch (12.70 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Self-Closing Vacuum Breakers - VB - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Valve Type Anti-Siphon
Primary Material PVC; CPVC (optional feature); PP (optional feature); PVDF (optional feature)
Media Corrosive, Ultra-Pure Liquids
View Details
VALVES - BP90-038-CPVC-T-BSP-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.38 inch (9.52 mm)
View Details
Electrically Actuated 3-Way Ball Valve - EYSG Series - DynaQuip Controls
Specs
Valve Type Diverter; Ball; Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and corrosive fluids; Air; Compressed Air; Chemical
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details