Norgren Full Flow ball valves
For use with compressed air, water, inert gases and any other fluid compatible with the valve construction materials.
Construction: Nickel plated brass body to UNI 5705-65, PTFE seats & Nitrile “O” ring, chromium plated brass ball, zinc plated steel handle with PVC grip
Temperature range: –20 to +150ºC Threads:
Female-Female BSP(P) Bore size: 1/4" - 8mm, 3/8" - 10mm, 1/2" - 15mm, 3/4" - 20mm, 1" - 25mm
Max. Pressure (Bar): 1/4" - 45, 3/8" - 40, 1/2" - 35, 3/4" - 30, 1" - 25Bar
| Invotec Solutions Ltd. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | W-IN-F-BVB-38F |
| Product Name | Full Flow Ball Valves - Norgren |
| Valve Type | Ball |
| Primary Material | Brass / Bronze |
| Media | Water; Gas; Air; Compressed Air |
| Valve Size | 0.38 inch (9.52 mm) |