Invotec Solutions Ltd. Full Flow Ball Valves - Norgren W-IN-F-BVB-12F

Description
Norgren Full Flow ball valves For use with compressed air, water, inert gases and any other fluid compatible with the valve construction materials. Construction: Nickel plated brass body to UNI 5705-65, PTFE seats & Nitrile “O” ring, chromium plated brass ball, zinc plated steel handle with PVC grip Temperature range: –20 to +150ºC Threads: Female-Female BSP(P) Bore size: 1/4" - 8mm, 3/8" - 10mm, 1/2" - 15mm, 3/4" - 20mm, 1" - 25mm Max. Pressure (Bar): 1/4" - 45, 3/8" - 40, 1/2" - 35, 3/4" - 30, 1" - 25Bar
Description
Norgren Full Flow ball valves For use with compressed air, water, inert gases and any other fluid compatible with the valve construction materials. Construction: Nickel plated brass body to UNI 5705-65, PTFE seats & Nitrile “O” ring, chromium plated brass ball, zinc plated steel handle with PVC grip Temperature range: –20 to +150ºC Threads: Female-Female BSP(P) Bore size: 1/4" - 8mm, 3/8" - 10mm, 1/2" - 15mm, 3/4" - 20mm, 1" - 25mm Max. Pressure (Bar): 1/4" - 45, 3/8" - 40, 1/2" - 35, 3/4" - 30, 1" - 25Bar

Suppliers

Company
Product
Description
Supplier Links
Full Flow Ball Valves - Norgren - W-IN-F-BVB-12F - Invotec Solutions Ltd.
Stonebridge, Milton Keynes, United Kingdom
Full Flow Ball Valves - Norgren
W-IN-F-BVB-12F
Full Flow Ball Valves - Norgren W-IN-F-BVB-12F
Norgren Full Flow ball valves For use with compressed air, water, inert gases and any other fluid compatible with the valve construction materials. Construction: Nickel plated brass body to UNI 5705-65, PTFE seats & Nitrile “O” ring, chromium plated brass ball, zinc plated steel handle with PVC grip Temperature range: –20 to +150ºC Threads: Female-Female BSP(P) Bore size: 1/4" - 8mm, 3/8" - 10mm, 1/2" - 15mm, 3/4" - 20mm, 1" - 25mm Max. Pressure (Bar): 1/4" - 45, 3/8" - 40, 1/2" - 35, 3/4" - 30, 1" - 25Bar

Norgren Full Flow ball valves

For use with compressed air, water, inert gases and any other fluid compatible with the valve construction materials.
Construction: Nickel plated brass body to UNI 5705-65, PTFE seats & Nitrile “O” ring, chromium plated brass ball, zinc plated steel handle with PVC grip

Temperature range: –20 to +150ºC Threads:

Female-Female BSP(P) Bore size: 1/4" - 8mm, 3/8" - 10mm, 1/2" - 15mm, 3/4" - 20mm, 1" - 25mm
Max. Pressure (Bar): 1/4" - 45, 3/8" - 40, 1/2" - 35, 3/4" - 30, 1" - 25Bar

Supplier's Site

Technical Specifications

  Invotec Solutions Ltd.
Product Category Industrial Valves
Product Number W-IN-F-BVB-12F
Product Name Full Flow Ball Valves - Norgren
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas; Air; Compressed Air
Valve Size 0.50 inch (12.70 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543127 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 4.88 inch (124.00 mm)
View Details
Battery Pack Protective Valve - Battery Pack Protective Valve - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material PA6
Media Air; Breathable
View Details
Solenoid Valves - 1440807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Type Solenoid
Primary Material Brass / Bronze; Brass
Media Gas; Gas, liquid
View Details