ThermaCool TR3 is a thermally conductive pressure-sensitive acrylic transfer adhesive designed for various applications, including the bonding of heat sinks to components and the customization of adhesive layers on gap filler silicone materials. It features a standard thickness of 0.003 inches and exhibits thermal conductivity of 0.40 W/mk, making it suitable for enhancing thermal performance in electronic assemblies. The adhesive can be applied at low pressures, starting from 10 psi, and is formulated to allow rework without damaging sensitive components. It adheres well to different surfaces, providing high peel strength to minimize air entrapment. The operating temperature range is from -20°F to +300°F, and the product has a shelf life of 24 months when stored properly. Testing under specific application conditions is recommended prior to commercial use.
ThermaCool TR3 is a unique thermally conductive pressure-sensitive acrylic transfer adhesive. The adhesive is supplied with one release liner. This material provides an easy method for adding an adhesive layer to gap filler silicone materials and thermally conductive fabrics that are not supplied with an integral adhesive.
Applications:
| Saint-Gobain Tape Solutions | |
|---|---|
| Product Category | Gaskets and Gasketing |
| Product Number | ThermaCool TR3 |
| Product Name | Gasketing Foams, Silicone, Thermally Conductive Silicone |
| Material | Foam; Silicone Rubber |