steute Command Device ES 14

Description
Feautes / Options Thermoplastic enclosure Double insulated Slow action , change-over contact or 2 NC contacts with double break Available with contact overlapping Mounting hole diameter 22.5 mm Mounting details to EN 50047 With pre-wired cable, cable length 1 m (other cable lengths available on request) Gold-plated contacts available on request With connector M12 x 1, 4-pole available on request Version with cable entry on side available on request Ex version available
Datasheet
Description
Feautes / Options Thermoplastic enclosure Double insulated Slow action , change-over contact or 2 NC contacts with double break Available with contact overlapping Mounting hole diameter 22.5 mm Mounting details to EN 50047 With pre-wired cable, cable length 1 m (other cable lengths available on request) Gold-plated contacts available on request With connector M12 x 1, 4-pole available on request Version with cable entry on side available on request Ex version available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Command Device - ES 14 - steute
Ridgefield, CT, USA
Command Device
ES 14
Command Device ES 14
Feautes / Options Thermoplastic enclosure Double insulated Slow action , change-over contact or 2 NC contacts with double break Available with contact overlapping Mounting hole diameter 22.5 mm Mounting details to EN 50047 With pre-wired cable, cable length 1 m (other cable lengths available on request) Gold-plated contacts available on request With connector M12 x 1, 4-pole available on request Version with cable entry on side available on request Ex version available

Feautes / Options

  • Thermoplastic enclosure
  • Double insulated
  • Slow action , change-over contact or 2 NC contacts with double break
  • Available with contact overlapping
  • Mounting hole diameter 22.5 mm
  • Mounting details to EN 50047
  • With pre-wired cable, cable length 1 m (other cable lengths available on request)
  • Gold-plated contacts available on request
  • With connector M12 x 1, 4-pole available on request
  • Version with cable entry on side available on request
  • Ex version available
Supplier's Site Datasheet

Technical Specifications

  steute
Product Category Pushbutton Switches
Product Number ES 14
Product Name Command Device
Actuator Specifications Raised (Plunger Style) Pushbutton
Configuration Normally Closed (NC)
Features Locking Switch (optional feature)
Max Current Rating 0.2500 to 6 amps
Max AC Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2316542-6 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Double Pole, Single Throw (DPST)
View Details
Micro switches - M 302/303 - M2H 302-11Y-F08 SPRING STEEL FLAG 0.8 -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E7 Number of electrical operations
Operating Temp -22 to 194 F (-30 to 90 C)
View Details
PS Series Push Button Stations - PSEMSC-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details
22mm Illuminated Mushroom Push Buttons - 2ALM3LB-230 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers