Reliable Basic Switch with
External Lever
| Aratas America LLC | |
|---|---|
| Product Category | Snap Action Switches |
| Product Number | D3V-011-3C3 |
| Product Name | D3V Miniature Basic Switch |
| Actuator Style | Lever Style |
| Common Size | Standard |
| Standards and Certifications | UL List; CSA Mark; IP40 |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST); SPST-NO |
| Configuration | Normally Open (NO) |