Aratas America LLC D3V Miniature Basic Switch D3V-01-1C3

Description
Reliable Basic Switch with External Lever Available by 21 A, 16 A, 11 A, 6 A and 0.1 A models, all with self-cleaning contacts. Available with internally or externally fitted levers.
Request a Quote Datasheet
Description
Reliable Basic Switch with External Lever Available by 21 A, 16 A, 11 A, 6 A and 0.1 A models, all with self-cleaning contacts. Available with internally or externally fitted levers.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D3V Miniature Basic Switch - D3V-01-1C3 - Aratas America LLC
Hoffman Estates, IL, United States
D3V Miniature Basic Switch
D3V-01-1C3
D3V Miniature Basic Switch D3V-01-1C3
Reliable Basic Switch with External Lever Available by 21 A, 16 A, 11 A, 6 A and 0.1 A models, all with self-cleaning contacts. Available with internally or externally fitted levers.

Reliable Basic Switch with
External Lever

  • Available by 21 A, 16 A, 11 A, 6 A and 0.1 A models, all with self-cleaning contacts.
  • Available with internally or externally fitted levers.
Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC
Product Category Snap Action Switches
Product Number D3V-01-1C3
Product Name D3V Miniature Basic Switch
Actuator Style Pushbutton Style
Common Size Standard
Standards and Certifications UL List; CSA Mark; IP40
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
Maximum Current 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action, Limit Switches - Z13000-ND - DigiKey
Specs
Actuator Style Lever Style; Roller Style
Standards and Certifications RoHS
Operating Temp -13 to 149 F (-25 to 65 C)
View Details
Snap Action, Limit Switches - D2F-01L3-T(N)-ND - DigiKey
Specs
Actuator Style Lever Style; Roller Style
Standards and Certifications RoHS
Operating Temp -13 to 149 F (-25 to 65 C)
View Details
D2F Ultra Subminiature Basic Switch - D2F-01FL30-T - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP40
View Details
Micro Switches - 2326199 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Straight Lever
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details