Powell Electronics, Inc. Datasheets for Military (MIL-SPEC) Connectors

Military (MIL-SPEC) connectors are built in accordance with military specifications. Their design takes into account the need to protect the connection from environmental factors, allowing them to be used in military and aerospace applications.
Military (MIL-SPEC) Connectors: Learn more

Page: 1 500 1000 1500 2000 2500 2550 2600 2650 2700 2750 2800 2820 2830 2840 2850 2860 2870 2880 2881 2882 2883 2884 2885 2886 2887 2888 2889 2890 2891 2892 2900 2906
Product Name Notes
38999 Series III
JAM NUT RECEPT ASSY.ALI BRONZE. HIGH PWR
JAM NUT RECEPTACLE
RECEPT.SQ FLANGE. 4 X #4. 4 X #20.
RECEPT.SQ FLANGE. HIGH PWR.Z/N. 25mm2 #4
RECP ASSY
SQUARE FLANGE RECEPTACLE

<< Prev Next >>