TE Connectivity Standard Circular Connectors YDTS24F11-05PNC001

Description
Body Features Hermetically Sealed : No Insulation Material : Hard Dielectric/Silicone Shell Base Material : Aluminum Shell Plating Material : Electroless Nickel Configuration Features Number of Positions : 5 Number of Power Positions : 0 Number of Signal Positions : 5 Preloaded : No Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Layout Arrangement : 11 - 5 Contact Type : Pin Dimensions Wire Size (MMSQ) : .2 - .51 Wire Size (AWG) : 24 - 20 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 11 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : N Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Style : Receptacle Connector System : Cable-to-Panel Product Type : Connector Sealable : Yes Shell Type : Jam Nut Receptacle Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote
Description
Body Features Hermetically Sealed : No Insulation Material : Hard Dielectric/Silicone Shell Base Material : Aluminum Shell Plating Material : Electroless Nickel Configuration Features Number of Positions : 5 Number of Power Positions : 0 Number of Signal Positions : 5 Preloaded : No Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Layout Arrangement : 11 - 5 Contact Type : Pin Dimensions Wire Size (MMSQ) : .2 - .51 Wire Size (AWG) : 24 - 20 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 11 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : N Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Style : Receptacle Connector System : Cable-to-Panel Product Type : Connector Sealable : Yes Shell Type : Jam Nut Receptacle Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - YDTS24F11-05PNC001 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
YDTS24F11-05PNC001
Standard Circular Connectors YDTS24F11-05PNC001
Body Features Hermetically Sealed : No Insulation Material : Hard Dielectric/Silicone Shell Base Material : Aluminum Shell Plating Material : Electroless Nickel Configuration Features Number of Positions : 5 Number of Power Positions : 0 Number of Signal Positions : 5 Preloaded : No Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Layout Arrangement : 11 - 5 Contact Type : Pin Dimensions Wire Size (MMSQ) : .2 - .51 Wire Size (AWG) : 24 - 20 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 11 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : N Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Style : Receptacle Connector System : Cable-to-Panel Product Type : Connector Sealable : Yes Shell Type : Jam Nut Receptacle Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Hermetically Sealed : No
  • Insulation Material : Hard Dielectric/Silicone
  • Shell Base Material : Aluminum
  • Shell Plating Material : Electroless Nickel

Configuration Features


  • Number of Positions : 5
  • Number of Power Positions : 0
  • Number of Signal Positions : 5
  • Preloaded : No

Contact Features


  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Layout Arrangement : 11 - 5
  • Contact Type : Pin

Dimensions


  • Wire Size (MMSQ) : .2 - .51
  • Wire Size (AWG) : 24 - 20

Housing Features


  • Alignment Keyed : Clocking
  • Circular Connector Shell Size : 11

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Polarization Code : N

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector Style : Receptacle
  • Connector System : Cable-to-Panel
  • Product Type : Connector
  • Sealable : Yes
  • Shell Type : Jam Nut Receptacle

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
YDTS24F11-05PNC001
MIL Spec Connector - MIL-DTL-38999 III YDTS24F11-05PNC001
RECP ASSY

RECP ASSY

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
YDTS24F11-05PNC001
MIL Spec Connector - MIL-DTL-38999 III YDTS24F11-05PNC001
RECP ASSY

RECP ASSY

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number YDTS24F11-05PNC001 YDTS24F11-05PNC001
Product Name Standard Circular Connectors MIL Spec Connector - MIL-DTL-38999 III
Connector Type Circular / Cylindrical Connectors Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 097-0016-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
2 suppliers