Powell Electronics, Inc. Datasheets for Military (MIL-SPEC) Connectors
Military (MIL-SPEC) connectors are built in accordance with military specifications. Their design takes into account the need to protect the connection from environmental factors, allowing them to be used in military and aerospace applications.
Military (MIL-SPEC) Connectors: Learn more
Page:
1
500
1000
1500
2000
2350
2400
2450
2500
2550
2600
2610
2620
2630
2640
2650
2660
2664
2665
2666
2667
2668
2669
2670
2671
2672
2673
2674
2675
2676
2680
2690
2700
2710
2720
2730
2750
2800
2850
2900
2906
| Product Name | Notes |
|---|---|
| CONN | |
| CONNECTOR | |
| Jam Nut Receptacle | |
| LJT 19C 19#20 SKT RECP | |
| LJT 22C 22#22D SKT RECP | |
| LJT 37C 37#22D PIN RECP | |
| LJT 37C 37#22D SKT RECP | |
| LJT 6C 6#20 PIN RECP | |
| LJT 6C 6#20 SKT RECP | |
| RECEPT | |
| RECPT |
| << Prev | Next >> |