Amphenol Corporation MIL Spec Connector - MIL-DTL-38999 I MS27468E25B35PB

Description
RECEPT
Request a Quote
Description
RECEPT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-38999 I - MS27468E25B35PB - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 I
MS27468E25B35PB
MIL Spec Connector - MIL-DTL-38999 I MS27468E25B35PB
RECEPT

RECEPT

Buy Now
Jam Nut Connector Receptacle Size 25, 128 Position, Panel; Military Specification Amphenol - 40M0859 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle Size 25, 128 Position, Panel; Military Specification Amphenol
40M0859
Jam Nut Connector Receptacle Size 25, 128 Position, Panel; Military Specification Amphenol 40M0859
JAM NUT CONNECTOR RECEPTACLE SIZE 25, 128 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Pin RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE SIZE 25, 128 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:128Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS27468E25B35PB 40M0859
Product Name MIL Spec Connector - MIL-DTL-38999 I Jam Nut Connector Receptacle Size 25, 128 Position, Panel; Military Specification Amphenol
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Hybrid Power Right Angle Solder Type with Post Edge Card Connector - 80305-4SS24P04P1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Spring Loaded Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
26-Pin Hermetic D-sub Connector - 54671 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190612 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details