Powell Electronics, Inc. Datasheets for Military (MIL-SPEC) Connectors
Military (MIL-SPEC) connectors are built in accordance with military specifications. Their design takes into account the need to protect the connection from environmental factors, allowing them to be used in military and aerospace applications.
Military (MIL-SPEC) Connectors: Learn more
Page:
1
500
1000
1500
2000
2150
2200
2250
2300
2350
2400
2430
2440
2450
2460
2470
2480
2481
2482
2483
2484
2485
2486
2487
2488
2489
2490
2491
2492
2493
2500
2510
2520
2530
2540
2550
2600
2650
2700
2750
2800
2850
2906
| Product Name | Notes |
|---|---|
| 62GB CONNECTORS | |
| CAP.PROT.RECEP.#22 (HDJ) | |
| CONN FREE PLUG | |
| CONNECTOR JAM NUT RECEPTACLE | |
| CONNECTOR | |
| HDJ PLUG #24 W/OUT CONTACTS | |
| PLUG #14 (HDJ) E/NICKEL PLATED WITHOUT C | |
| PLUG #14 (HDJ) | |
| PLUG #16 (HDJ) | |
| PLUG #16(HDJ) E/NICKEL PLATED WITHOUT CO | |
| PLUG #18 (HDJ) E/NICKEL WITHOUT CONTACTS | |
| PLUG #18(HDJ) E/NICKEL PLATED WITHOUT CO | |
| PLUG #20(HDJ) E/NICKEL PLATED WITHOUT CO | |
| PLUG #22(HDJ) NICKEL PLATED WITHOUT CONT | |
| PLUG #24(HDJ) | |
| PLUG SIZE 12(HDJ) | |
| PLUG SIZE 24 (HDJ) | |
| PLUG. #22(HDJ) | |
| PLUG.#16.(HDJ). NO CONT.E/N/ | |
| RECEPT DUMMY | |
| RECEPT JAM NUT #10 (HDJ) | |
| RECEPT JAM NUT #10 | |
| RECEPT JAM NUT #12 (HDJ) | |
| RECEPT JAM NUT #12 | |
| RECEPT JAM NUT #24 (24) | |
| RECEPT JAM NUT #8 | |
| RECEPT JAM NUT | |
| RECEPT. JAM NUT #12 | |
| RECEPT.DUMMY STOWAGE.ASSY | |
| RECEPT.JAM NUT #10(HDJ) | |
| RECEPT.JAM NUT #12 (HDJ) | |
| RECEPT.JAM NUT #12(HDJ) | |
| RECEPT.JAM NUT #14 (HDJ) | |
| RECEPT.JAM NUT #14(HDJ) | |
| RECEPT.JAM NUT #16(HDJ) | |
| RECEPT.JAM NUT #18(HDJ) | |
| RECEPT.JAM NUT #8 (HDJ) | |
| RECEPT.JAM NUT #8(HDJ) | |
| RECEPT.JAM NUT | |
| RECEPTACLE JAM NUT |
| << Prev | Next >> |