Powell Electronics, Inc. Datasheets for Military (MIL-SPEC) Connectors

Military (MIL-SPEC) connectors are built in accordance with military specifications. Their design takes into account the need to protect the connection from environmental factors, allowing them to be used in military and aerospace applications.
Military (MIL-SPEC) Connectors: Learn more

Page: 1 500 1000 1500 2000 2150 2200 2250 2300 2350 2400 2420 2430 2440 2450 2460 2470 2480 2481 2482 2483 2484 2485 2486 2487 2488 2489 2490 2491 2492 2500 2510 2520 2530 2540 2550 2600 2650 2700 2750 2800 2850 2906
Product Name Notes
CONN.BOX. MTG. RECEPT.
CONN.BOX. MTG. RECEPT
CONN.REC.BOX MTG(NO CONT)
CONNECTOR
PLUG #08 (HDJ)
PLUG #10 (HDJ) (NO CONT) B ORIENTATION
PLUG #10 (HDJ) (NO CONT)
PLUG #10 (HDJ) E/NICKEL PLATED WITHOUT C
PLUG #10 (HDJ)
PLUG #12 (HDJ)
PLUG #12(HDJ)
PLUG #8 (HDJ)
PLUG #8 (HDJ}
PLUG SIZE 12 (HDJ)
PLUG.#12.(HDJ). NO CONT.E/N.
RECEPT SQ FL #10 W/OUT CONTACTS
RECEPT SQ FL #14 W/OUT CONTACTS
RECEPT SQ.FLG.#12(HDJ)
RECEPT.BOX MOUNT (HDJ)
RECEPT.SQ.FL.#8(HDJ)
RECEPT.SQ.FLG.#10(HD J) E/NICKEL PLATED
RECEPT.SQ.FLG.#10(HD J)
RECEPT.SQ.FLG.#12(HD J)
RECEPT.SQ.FLG.#12. (HDJ).NO CONT.E/N.
RECEPT.SQ.FLG.#14(HD J)
RECEPT.SQ.FLG.#14. (HDJ).NO CONT.E/N.
RECEPT.SQ.FLG.#14HDJ
RECEPT.SQ.FLG.#16 (HDJ).NO CONT.E/N.
RECEPT.SQ.FLG.#16(HD J)
RECEPT.SQ.FLG.#18(HD J)
RECEPT.SQ.FLG.#20(HD J)
RECEPT.SQ.FLG.#20HDJ
RECEPT.SQ.FLG.#24(HD J)
RECEPT.SQ.FLG.#8(HDJ )
RECEPTACLE BOX MTG. (HDJ)
SQ FL RECEPT NO CONTACTS

<< Prev Next >>