Powell Electronics, Inc. Datasheets for Military (MIL-SPEC) Connectors

Military (MIL-SPEC) connectors are built in accordance with military specifications. Their design takes into account the need to protect the connection from environmental factors, allowing them to be used in military and aerospace applications.
Military (MIL-SPEC) Connectors: Learn more

Page: 1 500 900 950 1000 1050 1100 1150 1200 1210 1220 1230 1240 1250 1258 1259 1260 1261 1262 1263 1264 1265 1266 1267 1268 1269 1270 1280 1290 1300 1310 1320 1330 1350 1400 1450 1500 1550 1600 2000 2500 2906
Product Name Notes
Connector
D38999/24WJ35PA W/ PC CONT
D38999/24WJ35PB W/ PC CONT
D38999/24WJ35PN W/ PC CONT
MIL-DTL-26482
PLUG
PT 4C 4#20 SKT PLUG
RECEPT
TV07RW-13-35SA W/ PC CON
TV07RW-15-19S W/ PC CON
TV07RW-19-35P W/ PC CONT
TV07RW-21-35P W/ PC CONT
TV07RW-23-35P W/ PC CON
TV07RW11-35SA W/PC CONTACTS
TV07RW13-98S W/ PC CONT

<< Prev Next >>